Vishay Intertechnology, Inc. 40V 16A MOSFET Transistor SQS484EN-T1-GE3

Description
MOSFET N-CH 40V 16A 1212-8 Product overview: SQS484EN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS484EN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 16A 1212-8 Product overview: SQS484EN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS484EN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 16A MOSFET Transistor
278-SQS484EN-T1-GE3
40V 16A MOSFET Transistor 278-SQS484EN-T1-GE3
MOSFET N-CH 40V 16A 1212-8 Product overview: SQS484EN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS484EN-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 16A 1212-8 Product overview: SQS484EN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS484EN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 212095-SQS484EN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
212095-SQS484EN-T1-GE3
Discrete Semiconductor Products 212095-SQS484EN-T1-GE3
Manufacturer: Vishay-Siliconix Win Source Part Number: 212095-SQS484EN-T1-G E3 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Series: TrenchFET? Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 175°C (TJ) Package: PowerPAK? 1212-8 Manufacturer Device Package: PowerPAK? 1212-8 FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 16A (Tc) Rds On (Max) @ Id, Vgs: 9 mOhm @ 16.4A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250μA Gate Charge (Qg) @ Vgs: 39nC @ 10V Input Capacitance (Ciss) @ Vds: 1855pF @ 25V Power - Max: 62W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Vishay-Siliconix
Win Source Part Number: 212095-SQS484EN-T1-GE3
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Series: TrenchFET?
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: PowerPAK? 1212-8
Manufacturer Device Package: PowerPAK? 1212-8
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 16A (Tc)
Rds On (Max) @ Id, Vgs: 9 mOhm @ 16.4A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250μA
Gate Charge (Qg) @ Vgs: 39nC @ 10V
Input Capacitance (Ciss) @ Vds: 1855pF @ 25V
Power - Max: 62W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQS484EN-T1-GE3 212095-SQS484EN-T1-GE3
Product Name 40V 16A MOSFET Transistor Discrete Semiconductor Products
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data