Texas Instruments PMIC - PMIC - Gate Drivers - LM5112SDX/NOPB LM5112SDX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 115327-LM5112SDX/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.3V Current - Peak Output (Source, Sink): 3A, 7A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-WSON (3x3) Supply Voltage - Operating: 3.5 V to 14 V Rise and Fall Time: 14ns, 12ns Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 115327-LM5112SDX/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.3V Current - Peak Output (Source, Sink): 3A, 7A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-WSON (3x3) Supply Voltage - Operating: 3.5 V to 14 V Rise and Fall Time: 14ns, 12ns Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LM5112SDX/NOPB - 115327-LM5112SDX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5112SDX/NOPB
115327-LM5112SDX/NOPB
PMIC - PMIC - Gate Drivers - LM5112SDX/NOPB 115327-LM5112SDX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 115327-LM5112SDX/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.3V Current - Peak Output (Source, Sink): 3A, 7A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-WSON (3x3) Supply Voltage - Operating: 3.5 V to 14 V Rise and Fall Time: 14ns, 12ns Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 115327-LM5112SDX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.3V
Current - Peak Output (Source, Sink): 3A, 7A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-WSON (3x3)
Supply Voltage - Operating: 3.5 V to 14 V
Rise and Fall Time: 14ns, 12ns
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM5112SDX/NOPB - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 7A, BICMOS, PDSO6

Buffer/Inverter Based MOSFET Driver, 7A, BICMOS, PDSO6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 115327-LM5112SDX/NOPB LM5112SDX/NOPB
Product Name PMIC - PMIC - Gate Drivers - LM5112SDX/NOPB
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5100AMRX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type HSOIC8
Packing Method Tape Reel; Tape & Reel
View Details
30 V, P-channel Trench MOSFET - BUK6Y19-30PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -30 volts
IDSS -45000 milliamps
View Details
7 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers