Automotive N-channel 40 V MOSFET in a PowerPAK® 1212-8SLW package with a 0.75 mm profile and wettable flank terminals. It has a continuous drain current of 145 A at 25 °C and 83 A at 125 °C, with a drain-source on-resistance of 0.0028 Ω at 10 V gate-source voltage and 0.0045 Ω at 4.5 V. The device operates from -55 °C to 175 °C with a junction-to-case thermal resistance of 1.28 °C/W. All ratings and performance characteristics are based on the SQS150ELNW series, to which this part belongs.
N-CHANNEL 40-V (D-S) 175C MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SQS150ELNW-T1_GE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |