Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM60N06-15_GE3 SQM60N06-15_GE3

Description
Manufacturer: Vishay Win Source Part Number: 1101749-SQM60N06-15_ GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 107W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 56A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 2480pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1101749-SQM60N06-15_ GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 107W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 56A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 2480pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM60N06-15_GE3 - 1101749-SQM60N06-15_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM60N06-15_GE3
1101749-SQM60N06-15_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM60N06-15_GE3 1101749-SQM60N06-15_GE3
Manufacturer: Vishay Win Source Part Number: 1101749-SQM60N06-15_ GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 107W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 56A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 2480pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1101749-SQM60N06-15_GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 107W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 56A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 2480pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SQM60N06-15_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM60N06-15_GE3CT-ND
Single FETs, MOSFETs SQM60N06-15_GE3CT-ND
N-Channel 60V 56A (Tc) 107W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 60V 56A (Tc) 107W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SQM60N06-15_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM60N06-15_GE3TR-ND
Single FETs, MOSFETs SQM60N06-15_GE3TR-ND
N-Channel 60V 56A (Tc) 107W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 60V 56A (Tc) 107W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SQM60N06-15_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM60N06-15_GE3DKR-ND
Single FETs, MOSFETs SQM60N06-15_GE3DKR-ND
N-Channel 60V 56A (Tc) 107W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 60V 56A (Tc) 107W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Singapore, Singapore
60V 56A MOSFET Transistor
278-SQM60N06-15_GE3
60V 56A MOSFET Transistor 278-SQM60N06-15_GE3
MOSFET N-CH 60V 56A TO263 Product overview: SQM60N06-15_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 56A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM60N06-15_GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 56A TO263 Product overview: SQM60N06-15_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 56A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM60N06-15_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQM60N06-15_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQM60N06-15_GE3
Single FETs, MOSFETs SQM60N06-15_GE3
MOSFET N-CH 60V 56A TO263

MOSFET N-CH 60V 56A TO263

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQM60N06-15_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQM60N06-15_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQM60N06-15_GE3
MOSFET N-CH 60V 56A TO263

MOSFET N-CH 60V 56A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V 60A 100W AEC-Q101 Qualified

MOSFET 60V 60A 100W AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1101749-SQM60N06-15_GE3 SQM60N06-15_GE3CT-ND 278-SQM60N06-15_GE3 SQM60N06-15_GE3 SQM60N06-15_GE3 SQM60N06-15_GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM60N06-15_GE3 Single FETs, MOSFETs 60V 56A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts
PD 107000 milliwatts 107 milliwatts 107000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; TO-263 (D2Pak) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3805 - 1020714-AUIRF3805 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 300000 milliwatts
View Details
7 suppliers
RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details