Automotive N-channel 40 V MOSFET in a TO-263 package, rated for 120 A continuous drain current and 375 W maximum power dissipation at 25 °C, with a drain-source on-state resistance of 0.0017 Ω at 10 V gate-source voltage and 0.0020 Ω at 4.5 V gate-source voltage. The device is AEC-Q101 qualified and operates with a junction and storage temperature range from -55 °C to +175 °C.
MOSFET 40V 120A 375W AEC-Q101 Qualified
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SQM120N04-1m7L_GE3 |
| Product Name | MOSFET |