Vishay Intertechnology, Inc. Single FETs, MOSFETs SQJQ140E-T1_GE3

Description
N-Channel 40V 701A (Tc) 600W (Tc) Surface Mount PowerPAK® 8 x 8
Request a Quote Datasheet
Description
N-Channel 40V 701A (Tc) 600W (Tc) Surface Mount PowerPAK® 8 x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQJQ140E-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJQ140E-T1_GE3CT-ND
Single FETs, MOSFETs 742-SQJQ140E-T1_GE3CT-ND
N-Channel 40V 701A (Tc) 600W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 40V 701A (Tc) 600W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQJQ140E-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJQ140E-T1_GE3TR-ND
Single FETs, MOSFETs 742-SQJQ140E-T1_GE3TR-ND
N-Channel 40V 701A (Tc) 600W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 40V 701A (Tc) 600W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQJQ140E-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJQ140E-T1_GE3DKR-ND
Single FETs, MOSFETs 742-SQJQ140E-T1_GE3DKR-ND
N-Channel 40V 701A (Tc) 600W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 40V 701A (Tc) 600W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Mosfet, N-Ch, 40V, 701A, 175Deg C, 600W Rohs Compliant Vishay - 50AJ6097 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 701A, 175Deg C, 600W Rohs Compliant Vishay
50AJ6097
Mosfet, N-Ch, 40V, 701A, 175Deg C, 600W Rohs Compliant Vishay 50AJ6097
MOSFET, N-CH, 40V, 701A, 175DEG C, 600W ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 701A, 175DEG C, 600W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJQ140E-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJQ140E-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJQ140E-T1_GE3
AUTOMOTIVE N-CHANNEL 40 V (D-S)

AUTOMOTIVE N-CHANNEL 40 V (D-S)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SQJQ140E-T1_GE3CT-ND 50AJ6097 SQJQ140E-T1_GE3
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 40V, 701A, 175Deg C, 600W Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details