Vishay Intertechnology, Inc. Single FETs, MOSFETs SQJA80EP-T1_GE3

Description
N-Channel 80V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 80V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQJA80EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA80EP-T1_GE3CT-ND
Single FETs, MOSFETs SQJA80EP-T1_GE3CT-ND
N-Channel 80V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJA80EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA80EP-T1_GE3DKR-ND
Single FETs, MOSFETs SQJA80EP-T1_GE3DKR-ND
N-Channel 80V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJA80EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA80EP-T1_GE3TR-ND
Single FETs, MOSFETs SQJA80EP-T1_GE3TR-ND
N-Channel 80V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277795-SQJA80EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277795-SQJA80EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277795-SQJA80EP-T1_GE3
Win Source Part Number: 1277795-SQJA80EP-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 7mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 68W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 75 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3800 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQJA80EP-T1_GE3TR,SQ JA80EP-T1_GE3DKR,SQJ A80EP-T1_GE3CT Base Product Number: SQJA80 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277795-SQJA80EP-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 7mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 68W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 75 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3800 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQJA80EP-T1_GE3TR,SQJA80EP-T1_GE3DKR,SQJA80EP-T1_GE3CT
Base Product Number: SQJA80
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
Automotive 80V 60A MOSFET Transistor
278-SQJA80EP-T1_GE3
Automotive 80V 60A MOSFET Transistor 278-SQJA80EP-T1_GE3
Trans MOSFET N-CH 80V 60A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO Product overview: SQJA80EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 80V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA80EP-T1_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 80V 60A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO Product overview: SQJA80EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 80V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA80EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQJA80EP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQJA80EP-T1_GE3
Single FETs, MOSFETs SQJA80EP-T1_GE3
MOSFET N-CH 80V 60A PPAK SO-8

MOSFET N-CH 80V 60A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJA80EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJA80EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJA80EP-T1_GE3
MOSFET N-CH 80V 60A PPAK SO-8

MOSFET N-CH 80V 60A PPAK SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Channel 80V PowerPAK SO-8L

MOSFET N-Channel 80V PowerPAK SO-8L

Buy Now Datasheet
MOSFET N-CH 80V 60A POWERPAKSO-8 - 880-SQJA80EP-T1_GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 80V 60A POWERPAKSO-8
880-SQJA80EP-T1_GE3
MOSFET N-CH 80V 60A POWERPAKSO-8 880-SQJA80EP-T1_GE3
MOSFET N-CH 80V 60A POWERPAKSO-8

MOSFET N-CH 80V 60A POWERPAKSO-8

Supplier's Site
Mosfet, N-Ch, 80V, 60A, Powerpak So Rohs Compliant Vishay - 57AJ0698 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 60A, Powerpak So Rohs Compliant Vishay
57AJ0698
Mosfet, N-Ch, 80V, 60A, Powerpak So Rohs Compliant Vishay 57AJ0698
MOSFET, N-CH, 80V, 60A, POWERPAK SO ROHS COMPLIANT: YES

MOSFET, N-CH, 80V, 60A, POWERPAK SO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQJA80EP-T1_GE3CT-ND 1277795-SQJA80EP-T1_GE3 278-SQJA80EP-T1_GE3 SQJA80EP-T1_GE3 SQJA80EP-T1_GE3 SQJA80EP-T1_GE3 880-SQJA80EP-T1_GE3 57AJ0698
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Automotive 80V 60A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET N-CH 80V 60A POWERPAKSO-8 Mosfet, N-Ch, 80V, 60A, Powerpak So Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8 TO-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products