MOSFETs PowerPAK SO-8L Product overview: SQJA72EP-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQJA72EP-T1_BE3
N-Channel 100V 37A (Tc) 55W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 100V 37A (Tc) 55W (Tc) Surface Mount PowerPAK® SO-8
Manufacturer: Vishay Siliconix
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 100 V
Rds On (Max) @ Id, Vgs: 19mOhm @ 10A, 10V
Operating Temperature: -55°C ~ 175°C (TJ)
N-CHANNEL 100-V (D-S) 175C MOSFE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-SQJA72EP-T1_BE3 | 742-SQJA72EP-T1_BE3CT-ND | SQJA72EP-T1_BE3 | |
| Product Name | MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel |
| MOSFET Operating Mode | Enhancement | |||
| Transconductance | 0.0340 kS | |||
| PD | 55 milliwatts | 55000 milliwatts | ||
| Package Type | PowerPAK-SO-8L-5 | SO-8; PowerPAK® SO-8 | SOT3 | SO-8; PowerPAK® SO-8 |