MOSFET N-CH 60V 15A PPAK SO-8 Product overview: SQJA64EP-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA64EP-T1_GE3 can be used for catalog matching and distributor lookup.
N-Channel 60V 15A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 60V 15A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 60V 15A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8
Win Source Part Number: 1277838-SQJA64EP-T1_
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 15A (Tc)
Rds On (Max) @ Id, Vgs: 32mOhm @ 4A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 45W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 670 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: SQJA64EP-T1_GE3DKR,S
Base Product Number: SQJA64
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET, AEC-Q101, 60V, 15A, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:15A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0259ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes
MOSFET N-CH 60V 15A PPAK SO-8
MOSFET N-Ch 60V Vds AEC-Q101 Qualified
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SQJA64EP-T1_GE3 | SQJA64EP-T1_GE3TR-ND | 1277838-SQJA64EP-T1_GE3 | 37AC0929 | SQJA64EP-T1_GE3 | SQJA64EP-T1_GE3 |
| Product Name | 60V 15A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Mosfet, Aec-Q101, 60V, 15A, Powerpak So; Transistor Polarity Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| PD | 45 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | |||||
| Package Type | Tape & Reel (TR) | SO-8; PowerPAK® SO-8 | SO-8; SOT3 | TO-3 | Surface Mount |