Vishay Precision Group Automotive 40V 60A MOSFET Transistor SQJA38EP-T1_GE3

Description
Trans MOSFET N-CH 40V 60A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJA38EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA38EP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 40V 60A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJA38EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA38EP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 40V 60A MOSFET Transistor
278-SQJA38EP-T1_GE3
Automotive 40V 60A MOSFET Transistor 278-SQJA38EP-T1_GE3
Trans MOSFET N-CH 40V 60A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJA38EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA38EP-T1_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 40V 60A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJA38EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA38EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277835-SQJA38EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277835-SQJA38EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277835-SQJA38EP-T1_GE3
Win Source Part Number: 1277835-SQJA38EP-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 3.9mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Power Dissipation (Max): 68W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 75 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3900 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: SQJA38EP-T1_GE3DKR,S QJA38EP-T1_GE3CT,SQJ A38EP-T1_GE3TR Base Product Number: SQJA38 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277835-SQJA38EP-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 3.9mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 250µA
Power Dissipation (Max): 68W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 75 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3900 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: SQJA38EP-T1_GE3DKR,SQJA38EP-T1_GE3CT,SQJA38EP-T1_GE3TR
Base Product Number: SQJA38
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
MOSFETs - 1885120 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1885120
MOSFETs 1885120
Automotive N-Channel 40 V (D-S) 175C MOS

Automotive N-Channel 40 V (D-S) 175C MOS

Supplier's Site
MOSFETs - 1885120P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1885120P
MOSFETs 1885120P
Automotive N-Channel 40 V (D-S) 175C MOS

Automotive N-Channel 40 V (D-S) 175C MOS

Supplier's Site
MOSFETs - 1884917 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1884917
MOSFETs 1884917
Automotive N-Channel 40 V (D-S) 175C MOS

Automotive N-Channel 40 V (D-S) 175C MOS

Supplier's Site
Single FETs, MOSFETs - SQJA38EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA38EP-T1_GE3TR-ND
Single FETs, MOSFETs SQJA38EP-T1_GE3TR-ND
N-Channel 40V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJA38EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA38EP-T1_GE3CT-ND
Single FETs, MOSFETs SQJA38EP-T1_GE3CT-ND
N-Channel 40V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJA38EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA38EP-T1_GE3DKR-ND
Single FETs, MOSFETs SQJA38EP-T1_GE3DKR-ND
N-Channel 40V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJA38EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJA38EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJA38EP-T1_GE3
MOSFET N-CH 40V 60A PPAK SO-8

MOSFET N-CH 40V 60A PPAK SO-8

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 40V, Powerpak So; Transistor Polarity Vishay - 10AH1117 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, Powerpak So; Transistor Polarity Vishay
10AH1117
Mosfet, Aec-Q101, N-Ch, 40V, Powerpak So; Transistor Polarity Vishay 10AH1117
MOSFET, AEC-Q101, N-CH, 40V, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.004ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.004ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive N-Channel 40 V (D-S) 175C MOSFET

MOSFET Automotive N-Channel 40 V (D-S) 175C MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - SQJA38EP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQJA38EP-T1_GE3
Single FETs, MOSFETs SQJA38EP-T1_GE3
MOSFET N-CH 40V 60A PPAK SO-8

MOSFET N-CH 40V 60A PPAK SO-8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQJA38EP-T1_GE3 1277835-SQJA38EP-T1_GE3 1885120 1885120P SQJA38EP-T1_GE3TR-ND SQJA38EP-T1_GE3 10AH1117 SQJA38EP-T1_GE3 SQJA38EP-T1_GE3
Product Name Automotive 40V 60A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 40V, Powerpak So; Transistor Polarity Vishay MOSFET Single FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 40 volts 40 volts
PD 68000 milliwatts 68000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type Tape and Reel SO-8; SOT3 Powerpak so-l SO-8; SO-8 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8 TO-3 SO-8; PowerPAK® SO-8
Unlock Full Specs
to access all available technical data

Similar Products