Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SQJ433EP-T1_GE3

Description
Win Source Part Number: 1113223-SQJ433EP-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Rds On (Max) @ Id, Vgs: 8.1mOhm @ 16A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 83W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 108 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4877 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SQJ433EP-T1-GE3; SQJ433EP-T1/GE3; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQJ433EP-T1_GE3TR,SQ J433EP-T1_GE3DKR,SQJ 433EP-T1_GE3CT,SQJ43 3EP-T1_GE3-ND Base Product Number: SQJ433 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1113223-SQJ433EP-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Rds On (Max) @ Id, Vgs: 8.1mOhm @ 16A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 83W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 108 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4877 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SQJ433EP-T1-GE3; SQJ433EP-T1/GE3; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQJ433EP-T1_GE3TR,SQ J433EP-T1_GE3DKR,SQJ 433EP-T1_GE3CT,SQJ43 3EP-T1_GE3-ND Base Product Number: SQJ433 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1113223-SQJ433EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1113223-SQJ433EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1113223-SQJ433EP-T1_GE3
Win Source Part Number: 1113223-SQJ433EP-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Rds On (Max) @ Id, Vgs: 8.1mOhm @ 16A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 83W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 108 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4877 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SQJ433EP-T1-GE3; SQJ433EP-T1/GE3; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQJ433EP-T1_GE3TR,SQ J433EP-T1_GE3DKR,SQJ 433EP-T1_GE3CT,SQJ43 3EP-T1_GE3-ND Base Product Number: SQJ433 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1113223-SQJ433EP-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 75A (Tc)
Rds On (Max) @ Id, Vgs: 8.1mOhm @ 16A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 83W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 108 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4877 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SQJ433EP-T1-GE3; SQJ433EP-T1/GE3;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQJ433EP-T1_GE3TR,SQJ433EP-T1_GE3DKR,SQJ433EP-T1_GE3CT,SQJ433EP-T1_GE3-ND
Base Product Number: SQJ433
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SQJ433EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJ433EP-T1_GE3CT-ND
Single FETs, MOSFETs SQJ433EP-T1_GE3CT-ND
P-Channel 30V 75A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 75A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJ433EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJ433EP-T1_GE3TR-ND
Single FETs, MOSFETs SQJ433EP-T1_GE3TR-ND
P-Channel 30V 75A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 75A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJ433EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJ433EP-T1_GE3DKR-ND
Single FETs, MOSFETs SQJ433EP-T1_GE3DKR-ND
P-Channel 30V 75A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 75A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
Automotive MOSFET Transistor
2088-SQJ433EP-T1_GE3
Automotive MOSFET Transistor 2088-SQJ433EP-T1_GE3
MOSFETs P Ch -30Vds 20Vgs AEC-Q101 Qualified Product overview: SQJ433EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQJ433EP-T1_GE3 can be used for catalog matching and distributor lookup.

MOSFETs P Ch -30Vds 20Vgs AEC-Q101 Qualified Product overview: SQJ433EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQJ433EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ433EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ433EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ433EP-T1_GE3
MOSFET P-CH 30V 75A PPAK SO-8

MOSFET P-CH 30V 75A PPAK SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P Ch -30Vds 20Vgs AEC-Q101 Qualified

MOSFET P Ch -30Vds 20Vgs AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1113223-SQJ433EP-T1_GE3 SQJ433EP-T1_GE3CT-ND 2088-SQJ433EP-T1_GE3 SQJ433EP-T1_GE3 SQJ433EP-T1_GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Automotive MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel
PD 83000 milliwatts 83 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type SO-8; SOT3 SO-8; PowerPAK® SO-8 Reel Surface Mount
Unlock Full Specs
to access all available technical data