N-Channel 40V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 40V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 40V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8
MOSFET N-CH 40V 32A PPAK SO-8
MOSFET N-CH 40V 32A PPAK SO-8
MOSFET 40V 32A 83W AEC-Q101 Qualified
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SQJ412EP-T1_GE3CT-ND | SQJ412EP-T1_GE3 | SQJ412EP-T1_GE3 | SQJ412EP-T1_GE3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | SO-8; PowerPAK® SO-8 | SO-8; PowerPAKR SO-8 | SO-8; PowerPAK® SO-8 | |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |