Vishay Intertechnology, Inc. MOSFET SQD50N04-5m6_GE3

Description
MOSFET N-Channel 40V AEC-Q101 Qualified
Description
MOSFET N-Channel 40V AEC-Q101 Qualified
Datasheet
Datasheet Summary
Powered by GS/AI

SQD50N04-5m6_GE3 is an automotive-grade N-channel MOSFET with a 40 V drain-source voltage rating and a maximum junction temperature of 175 °C. It is packaged in a TO-252 case with a drain-connected tab, measuring 6.22 mm max in length, 6.73 mm max in width, and 10.41 mm max in height. The device has a maximum on-state resistance of 5.6 mΩ at 10 V gate-source voltage and 25 °C, and a continuous drain current of 50 A at 25 °C, limited by package constraints. It is AEC-Q101 qualified, with 100 % R_DS(on) andUIS tested, and meets RoHS and halogen-free requirements.

Datasheet Summary
Powered by GS/AI

SQD50N04-5m6_GE3 is an automotive-grade N-channel MOSFET with a 40 V drain-source voltage rating and a maximum junction temperature of 175 °C. It is packaged in a TO-252 case with a drain-connected tab, measuring 6.22 mm max in length, 6.73 mm max in width, and 10.41 mm max in height. The device has a maximum on-state resistance of 5.6 mΩ at 10 V gate-source voltage and 25 °C, and a continuous drain current of 50 A at 25 °C, limited by package constraints. It is AEC-Q101 qualified, with 100 % R_DS(on) andUIS tested, and meets RoHS and halogen-free requirements.

Suppliers

Company
Product
Description
Supplier Links
MOSFET N-Channel 40V AEC-Q101 Qualified

MOSFET N-Channel 40V AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQD50N04-5m6_GE3
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
CSD18540Q5B 60V, N-Channel NexFET(TM) Power MOSFET - CSD18540Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0033 ohms
View Details
7 suppliers
12V 1.52A MOSFET Transistor - 278-BSH207,135 - ERSAELECTRONICS PTE. LTD.
Specs
PD 417 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR)
View Details
2 suppliers