Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50N03-06P-GE3 SQD50N03-06P-GE3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988882-SQD50N03-06P- GE3 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Number of Elements: 1 Input Capacitance: 4.03 nF Power Dissipation: 83 W Number of Pins: 3 Rise Time: 12 ns Fall Time: 10 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: DPAK Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: Unknown Element Configuration: Single Max Power Dissipation: 83 W Turn-On Delay Time: 10 ns Continuous Drain Current (ID): 50 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 30 ns Drain to Source Resistance: 6 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 6 mΩ Threshold Voltage: 2 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988882-SQD50N03-06P- GE3 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Number of Elements: 1 Input Capacitance: 4.03 nF Power Dissipation: 83 W Number of Pins: 3 Rise Time: 12 ns Fall Time: 10 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: DPAK Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: Unknown Element Configuration: Single Max Power Dissipation: 83 W Turn-On Delay Time: 10 ns Continuous Drain Current (ID): 50 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 30 ns Drain to Source Resistance: 6 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 6 mΩ Threshold Voltage: 2 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50N03-06P-GE3 - 988882-SQD50N03-06P-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50N03-06P-GE3
988882-SQD50N03-06P-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50N03-06P-GE3 988882-SQD50N03-06P-GE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988882-SQD50N03-06P- GE3 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Number of Elements: 1 Input Capacitance: 4.03 nF Power Dissipation: 83 W Number of Pins: 3 Rise Time: 12 ns Fall Time: 10 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: DPAK Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: Unknown Element Configuration: Single Max Power Dissipation: 83 W Turn-On Delay Time: 10 ns Continuous Drain Current (ID): 50 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 30 ns Drain to Source Resistance: 6 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 6 mΩ Threshold Voltage: 2 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988882-SQD50N03-06P-GE3
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Number of Elements: 1
Input Capacitance: 4.03 nF
Power Dissipation: 83 W
Number of Pins: 3
Rise Time: 12 ns
Fall Time: 10 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: DPAK
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Power Dissipation: 83 W
Turn-On Delay Time: 10 ns
Continuous Drain Current (ID): 50 A
Drain to Source Breakdown Voltage: 30 V
Turn-Off Delay Time: 30 ns
Drain to Source Resistance: 6 mΩ
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 6 mΩ
Threshold Voltage: 2 V

Buy Now
Singapore, Singapore
N-Channel 50 A 30 V 0.0085 ohm MOSFET Transistor
285-SQD50N03-06P-GE3
N-Channel 50 A 30 V 0.0085 ohm MOSFET Transistor 285-SQD50N03-06P-GE3
TRANSISTOR 50 A, 30 V, 0.0085 ohm, N-CHANNEL, Si, POWER, MOSFET, TO-252, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3, FET General Purpose Power Product overview: SQD50N03-06P-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50 A, 30 V, 0.0085 ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50 A, 30 V, 0.0085 ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQD50N03-06P-GE3 can be used for catalog matching and distributor lookup.

TRANSISTOR 50 A, 30 V, 0.0085 ohm, N-CHANNEL, Si, POWER, MOSFET, TO-252, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3, FET General Purpose Power Product overview: SQD50N03-06P-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50 A, 30 V, 0.0085 ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50 A, 30 V, 0.0085 ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQD50N03-06P-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 988882-SQD50N03-06P-GE3 285-SQD50N03-06P-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50N03-06P-GE3 N-Channel 50 A 30 V 0.0085 ohm MOSFET Transistor
V(BR)DSS 30 volts
rDS(on) 0.0060 ohms
PD 83000 milliwatts 83000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - 2N7002 - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 1.5 to 2.5 volts
View Details
Single FETs, MOSFETs - 1727-7225-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-5
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110814PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0325 ohms
View Details
7 suppliers