Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ1912EEH-T1-GE3 SQ1912EEH-T1-GE3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095773-SQ1912EEH-T1 -GE3 Packaging: Tape & Reel Mounting: SMD (SMT) Number of Elements: 2 Power Dissipation: 1.5 W Number of Pins: 6 Rise Time: 51 ns Fall Time: 142 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SC Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 34 ns Continuous Drain Current (ID): 800 mA Turn-Off Delay Time: 431 ns Gate to Source Voltage (Vgs): 12 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095773-SQ1912EEH-T1 -GE3 Packaging: Tape & Reel Mounting: SMD (SMT) Number of Elements: 2 Power Dissipation: 1.5 W Number of Pins: 6 Rise Time: 51 ns Fall Time: 142 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SC Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 34 ns Continuous Drain Current (ID): 800 mA Turn-Off Delay Time: 431 ns Gate to Source Voltage (Vgs): 12 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ1912EEH-T1-GE3 - 1095773-SQ1912EEH-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ1912EEH-T1-GE3
1095773-SQ1912EEH-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ1912EEH-T1-GE3 1095773-SQ1912EEH-T1-GE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095773-SQ1912EEH-T1 -GE3 Packaging: Tape & Reel Mounting: SMD (SMT) Number of Elements: 2 Power Dissipation: 1.5 W Number of Pins: 6 Rise Time: 51 ns Fall Time: 142 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SC Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 34 ns Continuous Drain Current (ID): 800 mA Turn-Off Delay Time: 431 ns Gate to Source Voltage (Vgs): 12 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095773-SQ1912EEH-T1-GE3
Packaging: Tape & Reel
Mounting: SMD (SMT)
Number of Elements: 2
Power Dissipation: 1.5 W
Number of Pins: 6
Rise Time: 51 ns
Fall Time: 142 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SC
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 34 ns
Continuous Drain Current (ID): 800 mA
Turn-Off Delay Time: 431 ns
Gate to Source Voltage (Vgs): 12 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1095773-SQ1912EEH-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ1912EEH-T1-GE3
Package Type SOT3; SC
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Transistor - 32909899 - Radwell International
Fuji Electric Corp. of America
View Details
60 V, 300 mA dual N-channel Trench MOSFET - 2N7002BKSH - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT363-3 SOT363-3
View Details
2 suppliers