Vishay Intertechnology, Inc. Arrays",RES ARRAY 12K OHM 8 RES 16SOIC SOMC160312K0GEA

Description
Arrays",RES ARRAY 12Kohm 8 RES 16SOIC
Request a Quote Datasheet
Description
Arrays",RES ARRAY 12Kohm 8 RES 16SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 12K OHM 8 RES 16SOIC
SOMC160312K0GEA
Arrays",RES ARRAY 12K OHM 8 RES 16SOIC SOMC160312K0GEA
Arrays",RES ARRAY 12Kohm 8 RES 16SOIC

Arrays",RES ARRAY 12Kohm 8 RES 16SOIC

Supplier's Site
Resistor Networks, Arrays - SOMC12KHTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC12KHTR-ND
Resistor Networks, Arrays SOMC12KHTR-ND
"12k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"12k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC12KHCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC12KHCT-ND
Resistor Networks, Arrays SOMC12KHCT-ND
"12k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"12k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC12KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC12KHDKR-ND
Resistor Networks, Arrays SOMC12KHDKR-ND
"12k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"12k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC160312K0GEA SOMC12KHTR-ND
Product Name Arrays",RES ARRAY 12K OHM 8 RES 16SOIC Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging SOIC Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 12000 ohms 12000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers