The Vishay 28AC2241 is a surface mount transient voltage suppressor (TVS) in the SMB (DO-214AA) package, designed for both uni-directional and bi-directional applications. It features a breakdown voltage range from 6.4 V to 231 V, with a maximum reverse standoff voltage of 188 V. The device can handle a peak pulse power dissipation of 600 W with a 10/1000 Oºs waveform and a peak forward surge current of 100 A for uni-directional types. The operating junction temperature ranges from -55 °C to +150 °C, making it suitable for various environmental conditions. This component is particularly effective in protecting sensitive electronics from voltage transients caused by inductive load switching and lightning, making it ideal for use in consumer, computer, industrial, and telecommunication applications. The product is RoHS compliant and meets AEC-Q101 qualifications for automotive applications, ensuring reliability in critical environments. The low profile design facilitates automated placement, and the glass passivated chip junction enhances its performance.
Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 28AC2241 |
| Product Name | Product Range Vishay |
| RoHS Compliant | RoHS |