Vishay Precision Group Single FETs, MOSFETs SISS42DN-T1-GE3

Description
N-Channel 100V 11.8A (Ta), 40.5A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S
Request a Quote Datasheet
Description
N-Channel 100V 11.8A (Ta), 40.5A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SISS42DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS42DN-T1-GE3TR-ND
Single FETs, MOSFETs SISS42DN-T1-GE3TR-ND
N-Channel 100V 11.8A (Ta), 40.5A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 100V 11.8A (Ta), 40.5A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS42DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS42DN-T1-GE3CT-ND
Single FETs, MOSFETs SISS42DN-T1-GE3CT-ND
N-Channel 100V 11.8A (Ta), 40.5A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 100V 11.8A (Ta), 40.5A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS42DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS42DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISS42DN-T1-GE3DKR-ND
N-Channel 100V 11.8A (Ta), 40.5A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 100V 11.8A (Ta), 40.5A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277671-SISS42DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277671-SISS42DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277671-SISS42DN-T1-GE3
Win Source Part Number: 1277671-SISS42DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 11.8A (Ta), 40.5A (Tc) Rds On (Max) @ Id, Vgs: 14.4mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 3.4V @ 250µA Power Dissipation (Max): 4.8W (Ta), 57W (Tc) Package / Case: PowerPAK® 1212-8S Supplier Device Package: PowerPAK® 1212-8S Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1850 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISS42DN-T1-GE3CT,SI SS42DN-T1-GE3TR,SISS 42DN-GE3,SISS42DN-T1 -GE3DKR Base Product Number: SISS42 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Win Source Part Number: 1277671-SISS42DN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 11.8A (Ta), 40.5A (Tc)
Rds On (Max) @ Id, Vgs: 14.4mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 3.4V @ 250µA
Power Dissipation (Max): 4.8W (Ta), 57W (Tc)
Package / Case: PowerPAK® 1212-8S
Supplier Device Package: PowerPAK® 1212-8S
Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1850 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SISS42DN-T1-GE3CT,SISS42DN-T1-GE3TR,SISS42DN-GE3,SISS42DN-T1-GE3DKR
Base Product Number: SISS42
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Buy Now Datasheet
Singapore, Singapore
100V 11.8A MOSFET Transistor
278-SISS42DN-T1-GE3
100V 11.8A MOSFET Transistor 278-SISS42DN-T1-GE3
Trans MOSFET N-CH 100V 11.8A 8-Pin PowerPAK 1212 EP T/R Product overview: SISS42DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 11.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 11.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS42DN-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 100V 11.8A 8-Pin PowerPAK 1212 EP T/R Product overview: SISS42DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 11.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 11.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS42DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 40.5A, Powerpak 1212; Transistor Polarity Vishay - 56AC6579 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 40.5A, Powerpak 1212; Transistor Polarity Vishay
56AC6579
Mosfet, N-Ch, 100V, 40.5A, Powerpak 1212; Transistor Polarity Vishay 56AC6579
MOSFET, N-CH, 100V, 40.5A, POWERPAK 1212; Transistor Polarity:N Channel; Continuous Drain Current Id:40.5A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.012ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.4V; RoHS Compliant: Yes

MOSFET, N-CH, 100V, 40.5A, POWERPAK 1212; Transistor Polarity:N Channel; Continuous Drain Current Id:40.5A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.012ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.4V; RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SISS42DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISS42DN-T1-GE3
Single FETs, MOSFETs SISS42DN-T1-GE3
MOSFET N-CH 100V 11.8/40.5A PPAK

MOSFET N-CH 100V 11.8/40.5A PPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISS42DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISS42DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISS42DN-T1-GE3
MOSFET N-CH 100V 11.8/40.5A PPAK

MOSFET N-CH 100V 11.8/40.5A PPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SISS42DN-T1-GE3TR-ND 1277671-SISS42DN-T1-GE3 278-SISS42DN-T1-GE3 56AC6579 SISS42DN-T1-GE3 SISS42DN-T1-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 100V 11.8A MOSFET Transistor Mosfet, N-Ch, 100V, 40.5A, Powerpak 1212; Transistor Polarity Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type PowerPAK® 1212-8S SOT3 Tape and Reel TO-3 PowerPAK® 1212-8S -55degC ~ 150degC (TJ)
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
Transconductance 0.0460 kS
Unlock Full Specs
to access all available technical data