N-Channel 30V 24.7A (Ta), 67.4A (Tc) 3.57W (Ta), 26.5W (Tc) Surface Mount PowerPAK® 1212-8SH
N-Channel 30V 24.7A (Ta), 67.4A (Tc) 3.57W (Ta), 26.5W (Tc) Surface Mount PowerPAK® 1212-8SH
N-Channel 30V 24.7A (Ta), 67.4A (Tc) 3.57W (Ta), 26.5W (Tc) Surface Mount PowerPAK® 1212-8SH
MOSFET, N-CH, 30V, 67.4A, POWERPAK 1212 ROHS COMPLIANT: YES
N-CHANNEL 30 V (D-S) MOSFET POWE
N-CHANNEL 30 V (D-S) MOSFET POWE
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 742-SISH536DN-T1-GE3TR-ND | 31AJ7245 | SISH536DN-T1-GE3 | SISH536DN-T1-GE3 |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 30V, 67.4A, Powerpak 1212 Rohs Compliant Vishay | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | PowerPAK® 1212-8SH | TO-3 | PowerPAK® 1212-8SH | PowerPAKR 1212-8SH |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 30 volts |