Infineon Technologies AG Single FETs, MOSFETs AUIRF4104

Description
N-Channel 40V 75A (Tc) 140W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 40V 75A (Tc) 140W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AUIRF4104-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRF4104-ND
Single FETs, MOSFETs AUIRF4104-ND
N-Channel 40V 75A (Tc) 140W (Tc) Through Hole TO-220

N-Channel 40V 75A (Tc) 140W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
40V 75A TO220 MOSFET Transistor
278-AUIRF4104
40V 75A TO220 MOSFET Transistor 278-AUIRF4104
MOSFET N-CH 40V 75A TO220 Product overview: AUIRF4104 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 75A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF4104 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 75A TO220 Product overview: AUIRF4104 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 75A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF4104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4104 - 1020718-AUIRF4104 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4104
1020718-AUIRF4104
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4104 1020718-AUIRF4104
Manufacturer: Infineon Technologies Win Source Part Number: 1020718-AUIRF4104 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 100nC @ 10V Max Input Capacitance: 3000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.5 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1020718-AUIRF4104
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 3000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.5 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF4104 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRF4104
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRF4104
MOSFET N-CH 40V 75A TO220

MOSFET N-CH 40V 75A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET AUTO 40V 1 N-CH HEXFET 5.5mOhms

MOSFET AUTO 40V 1 N-CH HEXFET 5.5mOhms

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number AUIRF4104-ND 278-AUIRF4104 1020718-AUIRF4104 AUIRF4104 AUIRF4104
Product Name Single FETs, MOSFETs 40V 75A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4104 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220 TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data