Vishay Precision Group MOSFETs SISF06DN-T1-GE3

Description
Vishay MOSFET SISF06DN-T1-GE3
Request a Quote Datasheet
Description
Vishay MOSFET SISF06DN-T1-GE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2047260P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2047260P
MOSFETs 2047260P
Vishay MOSFET SISF06DN-T1-GE3

Vishay MOSFET SISF06DN-T1-GE3

Supplier's Site
MOSFETs - 2047259 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2047259
MOSFETs 2047259
Vishay MOSFET SISF06DN-T1-GE3

Vishay MOSFET SISF06DN-T1-GE3

Supplier's Site
MOSFETs - 2047260 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2047260
MOSFETs 2047260
Vishay MOSFET SISF06DN-T1-GE3

Vishay MOSFET SISF06DN-T1-GE3

Supplier's Site
FET, MOSFET Arrays - 742-SISF06DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SISF06DN-T1-GE3DKR-ND
FET, MOSFET Arrays 742-SISF06DN-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 30V 28A (Ta), 101A (Tc) 5.2W (Ta), 69.4W (Tc) Surface Mount PowerPAK® 1212-8SCD

Mosfet Array 2 N-Channel (Dual) Common Drain 30V 28A (Ta), 101A (Tc) 5.2W (Ta), 69.4W (Tc) Surface Mount PowerPAK® 1212-8SCD

Buy Now Datasheet
FET, MOSFET Arrays - 742-SISF06DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SISF06DN-T1-GE3CT-ND
FET, MOSFET Arrays 742-SISF06DN-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 30V 28A (Ta), 101A (Tc) 5.2W (Ta), 69.4W (Tc) Surface Mount PowerPAK® 1212-8SCD

Mosfet Array 2 N-Channel (Dual) Common Drain 30V 28A (Ta), 101A (Tc) 5.2W (Ta), 69.4W (Tc) Surface Mount PowerPAK® 1212-8SCD

Buy Now Datasheet
FET, MOSFET Arrays - 742-SISF06DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SISF06DN-T1-GE3TR-ND
FET, MOSFET Arrays 742-SISF06DN-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 30V 28A (Ta), 101A (Tc) 5.2W (Ta), 69.4W (Tc) Surface Mount PowerPAK® 1212-8SCD

Mosfet Array 2 N-Channel (Dual) Common Drain 30V 28A (Ta), 101A (Tc) 5.2W (Ta), 69.4W (Tc) Surface Mount PowerPAK® 1212-8SCD

Buy Now Datasheet
Mosfet, Dual N-Ch, 30V, Powerpak 1212 Rohs Compliant Vishay - 74AH4894 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, Powerpak 1212 Rohs Compliant Vishay
74AH4894
Mosfet, Dual N-Ch, 30V, Powerpak 1212 Rohs Compliant Vishay 74AH4894
MOSFET, DUAL N-CH, 30V, POWERPAK 1212 ROHS COMPLIANT: YES

MOSFET, DUAL N-CH, 30V, POWERPAK 1212 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISF06DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISF06DN-T1-GE3
MOSFET 2N-CH 30V 28A PPAK 1212-8

MOSFET 2N-CH 30V 28A PPAK 1212-8

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2047260P 2047259 742-SISF06DN-T1-GE3DKR-ND 74AH4894 SISF06DN-T1-GE3
Product Name MOSFETs MOSFETs FET, MOSFET Arrays Mosfet, Dual N-Ch, 30V, Powerpak 1212 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type PowerPAK 1212 Powerpak 1212-8scd PowerPAK® 1212-8SCD TO-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers