Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS436DN-T1-GE3 SIS436DN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 064667-SIS436DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta), 27.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 855pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10.5 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 064667-SIS436DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta), 27.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 855pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10.5 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS436DN-T1-GE3 - 064667-SIS436DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS436DN-T1-GE3
064667-SIS436DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS436DN-T1-GE3 064667-SIS436DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064667-SIS436DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta), 27.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 855pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10.5 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064667-SIS436DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.5W (Ta), 27.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 855pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10.5 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
25V 16A MOSFET Transistor
278-SIS436DN-T1-GE3
25V 16A MOSFET Transistor 278-SIS436DN-T1-GE3
MOSFET N-CH 25V 16A PPAK 1212-8 Product overview: SIS436DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS436DN-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 16A PPAK 1212-8 Product overview: SIS436DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS436DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIS436DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS436DN-T1-GE3TR-ND
Single FETs, MOSFETs SIS436DN-T1-GE3TR-ND
N-Channel 25V 16A (Tc) 3.5W (Ta), 27.7W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 25V 16A (Tc) 3.5W (Ta), 27.7W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS436DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIS436DN-T1-GE3
Single FETs, MOSFETs SIS436DN-T1-GE3
MOSFET N-CH 25V 16A PPAK 1212-8

MOSFET N-CH 25V 16A PPAK 1212-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS436DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS436DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS436DN-T1-GE3
MOSFET N-CH 25V 16A PPAK 1212-8

MOSFET N-CH 25V 16A PPAK 1212-8

Supplier's Site
MOSFET N-CH 25V 16A PPAK 1212-8 - 880-SIS436DN-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 25V 16A PPAK 1212-8
880-SIS436DN-T1-GE3
MOSFET N-CH 25V 16A PPAK 1212-8 880-SIS436DN-T1-GE3
MOSFET N-CH 25V 16A PPAK 1212-8

MOSFET N-CH 25V 16A PPAK 1212-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 064667-SIS436DN-T1-GE3 278-SIS436DN-T1-GE3 SIS436DN-T1-GE3TR-ND SIS436DN-T1-GE3 SIS436DN-T1-GE3 880-SIS436DN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS436DN-T1-GE3 25V 16A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 25V 16A PPAK 1212-8
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 25 volts 25 volts 25 volts
PD 3500 to 27700 milliwatts 3500 milliwatts 3500 milliwatts 3500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerPAK 1212-8 Tape & Reel (TR) PowerPAK® 1212-8 PowerPAK® 1212-8 PowerPAKR 1212-8
Unlock Full Specs
to access all available technical data