Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS427EDN-T1-GE3 SIS427EDN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1096497-SIS427EDN-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 66nC @ 10V Max Input Capacitance: 1930pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 10.6 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): DMG7401SFGQ-13; SIS439DNT-T1-GE3; SiS427EDN-T1-GE3; Si7617DN-T1-GE3; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096497-SIS427EDN-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 66nC @ 10V Max Input Capacitance: 1930pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 10.6 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): DMG7401SFGQ-13; SIS439DNT-T1-GE3; SiS427EDN-T1-GE3; Si7617DN-T1-GE3; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS427EDN-T1-GE3 - 1096497-SIS427EDN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS427EDN-T1-GE3
1096497-SIS427EDN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS427EDN-T1-GE3 1096497-SIS427EDN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096497-SIS427EDN-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 66nC @ 10V Max Input Capacitance: 1930pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 10.6 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): DMG7401SFGQ-13; SIS439DNT-T1-GE3; SiS427EDN-T1-GE3; Si7617DN-T1-GE3; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096497-SIS427EDN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.7W (Ta), 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 66nC @ 10V
Max Input Capacitance: 1930pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 10.6 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): DMG7401SFGQ-13; SIS439DNT-T1-GE3; SiS427EDN-T1-GE3; Si7617DN-T1-GE3;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD -30V -50A MOSFET Transistor
278-SIS427EDN-T1-GE3
SMD -30V -50A MOSFET Transistor 278-SIS427EDN-T1-GE3
P-CH MOSFET -30V -50A 10.6mR Surface Mount Product overview: SIS427EDN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, -30V, -50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -30V, -50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS427EDN-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET -30V -50A 10.6mR Surface Mount Product overview: SIS427EDN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, -30V, -50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -30V, -50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS427EDN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIS427EDN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS427EDN-T1-GE3DKR-ND
Single FETs, MOSFETs SIS427EDN-T1-GE3DKR-ND
P-Channel 30V 50A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 30V 50A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS427EDN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS427EDN-T1-GE3CT-ND
Single FETs, MOSFETs SIS427EDN-T1-GE3CT-ND
P-Channel 30V 50A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 30V 50A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS427EDN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS427EDN-T1-GE3TR-ND
Single FETs, MOSFETs SIS427EDN-T1-GE3TR-ND
P-Channel 30V 50A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 30V 50A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS427EDN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIS427EDN-T1-GE3
Single FETs, MOSFETs SIS427EDN-T1-GE3
MOSFET P-CH 30V 50A PPAK1212-8

MOSFET P-CH 30V 50A PPAK1212-8

Supplier's Site Datasheet
MOSFET -30V Vds 25V Vgs PowerPAK 1212-8

MOSFET -30V Vds 25V Vgs PowerPAK 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS427EDN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS427EDN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS427EDN-T1-GE3
MOSFET P-CH 30V 50A PPAK1212-8

MOSFET P-CH 30V 50A PPAK1212-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1096497-SIS427EDN-T1-GE3 278-SIS427EDN-T1-GE3 SIS427EDN-T1-GE3DKR-ND SIS427EDN-T1-GE3 SIS427EDN-T1-GE3 SIS427EDN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS427EDN-T1-GE3 SMD -30V -50A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 30 volts 30 volts
PD 3700 to 52000 milliwatts 52000 milliwatts 3700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details