Vishay Precision Group MOSFETs SIRA18DP-T1-GE3

Description
N-Ch PowerPAK SO-8 BWL 30V 7.5mohm@10V
Request a Quote Datasheet
Description
N-Ch PowerPAK SO-8 BWL 30V 7.5mohm@10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2567433 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567433
MOSFETs 2567433
N-Ch PowerPAK SO-8 BWL 30V 7.5mohm@10V

N-Ch PowerPAK SO-8 BWL 30V 7.5mohm@10V

Supplier's Site
MOSFETs - 2567433P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567433P
MOSFETs 2567433P
N-Ch PowerPAK SO-8 BWL 30V 7.5mohm@10V

N-Ch PowerPAK SO-8 BWL 30V 7.5mohm@10V

Supplier's Site
MOSFETs - 2567432 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567432
MOSFETs 2567432
N-Ch PowerPAK SO-8 BWL 30V 7.5mohm@10V

N-Ch PowerPAK SO-8 BWL 30V 7.5mohm@10V

Supplier's Site
Single FETs, MOSFETs - SIRA18DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA18DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIRA18DP-T1-GE3DKR-ND
N-Channel 30V 33A (Tc) 3.3W (Ta), 14.7W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 33A (Tc) 3.3W (Ta), 14.7W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA18DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA18DP-T1-GE3TR-ND
Single FETs, MOSFETs SIRA18DP-T1-GE3TR-ND
N-Channel 30V 33A (Tc) 3.3W (Ta), 14.7W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 33A (Tc) 3.3W (Ta), 14.7W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA18DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA18DP-T1-GE3CT-ND
Single FETs, MOSFETs SIRA18DP-T1-GE3CT-ND
N-Channel 30V 33A (Tc) 3.3W (Ta), 14.7W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 33A (Tc) 3.3W (Ta), 14.7W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA18DP-T1-GE3 - 101919-SIRA18DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA18DP-T1-GE3
101919-SIRA18DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA18DP-T1-GE3 101919-SIRA18DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 101919-SIRA18DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.3W (Ta), 14.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 33A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 21.5nC @ 10V Max Input Capacitance: 1000pF @ 15V Maximum Gate-Source Voltage: +20V, -16V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): NTMFS4921NT3G; RJK0305DPB-02#J0; NTMFS4921NT1G; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Communications & Networking

Manufacturer: Vishay
Win Source Part Number: 101919-SIRA18DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.3W (Ta), 14.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 33A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 21.5nC @ 10V
Max Input Capacitance: 1000pF @ 15V
Maximum Gate-Source Voltage: +20V, -16V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): NTMFS4921NT3G; RJK0305DPB-02#J0; NTMFS4921NT1G;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
N-Channel 33A 30V 0.0075ohm MOSFET Transistor
278-SIRA18DP-T1-GE3
N-Channel 33A 30V 0.0075ohm MOSFET Transistor 278-SIRA18DP-T1-GE3
Power Field-Effect Transistor, 33A I(D), 30V, 0.0075ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SOP-8 Product overview: SIRA18DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 33A, 30V, 0.0075ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 33A, 30V, 0.0075ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA18DP-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 33A I(D), 30V, 0.0075ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SOP-8 Product overview: SIRA18DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 33A, 30V, 0.0075ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 33A, 30V, 0.0075ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA18DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET 30V 7.5mOhm@10V 13.3A N-Ch G-IV - 880-SIRA18DP-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 30V 7.5mOhm@10V 13.3A N-Ch G-IV
880-SIRA18DP-T1-GE3
MOSFET 30V 7.5mOhm@10V 13.3A N-Ch G-IV 880-SIRA18DP-T1-GE3
MOSFET 30V 7.5mOhm@10V 13.3A N-Ch G-IV

MOSFET 30V 7.5mOhm@10V 13.3A N-Ch G-IV

Supplier's Site
Mosfet, N-Ch, 30V, 33A, Powerpak So; Channel Type Vishay - 19X1949 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 33A, Powerpak So; Channel Type Vishay
19X1949
Mosfet, N-Ch, 30V, 33A, Powerpak So; Channel Type Vishay 19X1949
MOSFET, N-CH, 30V, 33A, POWERPAK SO; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:33A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

MOSFET, N-CH, 30V, 33A, POWERPAK SO; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:33A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SIRA18DP-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SIRA18DP-T1-GE3
30V 33A 7.5mΩ@10A,10V 2.4V@250uA null PowerPAK-SO-8 MOSFETs ROHS

30V 33A 7.5mΩ@10A,10V 2.4V@250uA null PowerPAK-SO-8 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - SIRA18DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIRA18DP-T1-GE3
Single FETs, MOSFETs SIRA18DP-T1-GE3
MOSFET N-CH 30V 33A PPAK SO-8

MOSFET N-CH 30V 33A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIRA18DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIRA18DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIRA18DP-T1-GE3
MOSFET N-CH 30V 33A PPAK SO-8

MOSFET N-CH 30V 33A PPAK SO-8

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2567433 SIRA18DP-T1-GE3DKR-ND 101919-SIRA18DP-T1-GE3 278-SIRA18DP-T1-GE3 880-SIRA18DP-T1-GE3 19X1949 SIRA18DP-T1-GE3 SIRA18DP-T1-GE3 SIRA18DP-T1-GE3
Product Name MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIRA18DP-T1-GE3 N-Channel 33A 30V 0.0075ohm MOSFET Transistor MOSFET 30V 7.5mOhm@10V 13.3A N-Ch G-IV Mosfet, N-Ch, 30V, 33A, Powerpak So; Channel Type Vishay Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SO-8; PowerPAK SO-8 SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 TO-3 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 3300 to 14700 milliwatts 14700 milliwatts 3300 milliwatts 3300 milliwatts 3300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2804L - 110039-AUIRF2804L - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 300000 milliwatts
View Details
6 suppliers