Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Signal Terminators SIP5670CG-T1-E3

Description
Win Source Part Number: 1008151-SIP5670CG-T1 -E3 Category: Integrated Circuits (ICs)>Interface - Signal Terminators Type: SCSI Package: Tape & Reel (TR) Standard Package: 1,600 Mounting: SMD (SMT) Number of Terminations: 9 Voltage - Supply: 2.7V ~ 5.25V Supplier Device Package: 36-QSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SIP5670
Request a Quote Datasheet
Description
Win Source Part Number: 1008151-SIP5670CG-T1 -E3 Category: Integrated Circuits (ICs)>Interface - Signal Terminators Type: SCSI Package: Tape & Reel (TR) Standard Package: 1,600 Mounting: SMD (SMT) Number of Terminations: 9 Voltage - Supply: 2.7V ~ 5.25V Supplier Device Package: 36-QSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SIP5670
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Signal Terminators - 1008151-SIP5670CG-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Terminators
1008151-SIP5670CG-T1-E3
Integrated Circuits (ICs) - Interface - Signal Terminators 1008151-SIP5670CG-T1-E3
Win Source Part Number: 1008151-SIP5670CG-T1 -E3 Category: Integrated Circuits (ICs)>Interface - Signal Terminators Type: SCSI Package: Tape & Reel (TR) Standard Package: 1,600 Mounting: SMD (SMT) Number of Terminations: 9 Voltage - Supply: 2.7V ~ 5.25V Supplier Device Package: 36-QSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SIP5670

Win Source Part Number: 1008151-SIP5670CG-T1-E3
Category: Integrated Circuits (ICs)>Interface - Signal Terminators
Type: SCSI
Package: Tape & Reel (TR)
Standard Package: 1,600
Mounting: SMD (SMT)
Number of Terminations: 9
Voltage - Supply: 2.7V ~ 5.25V
Supplier Device Package: 36-QSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: SIP5670

Buy Now Datasheet
QSOP Interface Transceiver IC - 683-SIP5670CG-T1-E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QSOP Interface Transceiver IC
683-SIP5670CG-T1-E3
QSOP Interface Transceiver IC 683-SIP5670CG-T1-E3
IC SCSI 9-LINE TERM 36-QSOP Product overview: SIP5670CG-T1-E3 from Vishay / Siliconix is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-SIP5670CG-T1-E3 can be used for catalog matching and distributor lookup.

IC SCSI 9-LINE TERM 36-QSOP Product overview: SIP5670CG-T1-E3 from Vishay / Siliconix is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-SIP5670CG-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
SIP5670CG-T1-E3
Integrated Circuits (ICs) - Interface - Signal Terminators SIP5670CG-T1-E3
IC SCSI 9-LINE TERM 36-QSOP

IC SCSI 9-LINE TERM 36-QSOP

Supplier's Site
Signal Terminators - SIP5670CG-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
SIP5670CG-T1-E3
Signal Terminators SIP5670CG-T1-E3
SCSI Terminator 9 Terminations 36-QSOP

SCSI Terminator 9 Terminations 36-QSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1008151-SIP5670CG-T1-E3 683-SIP5670CG-T1-E3 SIP5670CG-T1-E3 SIP5670CG-T1-E3
Product Name Integrated Circuits (ICs) - Interface - Signal Terminators QSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Terminators Signal Terminators
Device Type Sensor Interface Transceiver Sensor Interface Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface module - 289-174 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Front End (LNA + PA) - 2312-QPB9348TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad
Pins 40 #
View Details
Controllers - CY7C63833-LTXCT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
4 suppliers