IC OFFLINE SWITCH FLYBACK 8SOIC Product overview: SIP2802DY-T1-E3 from Vishay / Siliconix is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-SIP2802DY-T1-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 064652-SIP2802DY-T1-
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 12.5V
Duty Cycle: 99%
Frequency - Switching: 46kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.3 V to 12 V
Alternative Parts (Cross-Reference): UCC2813DTR-4G4; SiP2802DY-T1; SiP2800DY-T1-E3;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Switching Controllers CONSUMPTION CURRENT MODE CONTRL.
IC OFFLINE SWITCH FLYBACK 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-SIP2802DY-T1-E3 | 064652-SIP2802DY-T1-E3 | SIP2802DY-T1-E3 | SIP2802DY-T1-E3 |
| Product Name | Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - SIP2802DY-T1-E3 | Switching Controllers | AC DC Converters, Offline Switches |
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| fsw | 46 kHz | 46 kHz | 46 kHz | |
| Duty Cycle | 99 | 99 | 99 | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |