3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit 8-SO PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 778672-LM22673MR-5.0
Series: SIMPLE SWITCHER
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3A
Family Name: LM22673
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SO PowerPad
Input Voltage MIN: 4.5V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): LM22673QMRE-5.0/NOPB
Introduction Date: October 17, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)
Switching Voltage Regulators 3A SD Vtg Reg
IC REG BUCK 5V 3A 8SOPWR
IC REG BUCK 5V 3A 8SOPWR
IC REG BUCK 5V 3A 8SOPWR
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22673MR-5.0/NOPB | 778672-LM22673MR-5.0/NOPB | LM22673MR-5.0/NOPB-ND | LM22673MR-5.0/NOPB | LM22673MR-5.0/NOPB | LM22673MR-5.0/NOPB | LM22673MR-5.0/NOPB | LM22673MR-5.0/NOPB |
| Product Name | LM22673 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22673MR-5.0/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SO PowerPAD,TO-263 | SOIC; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SOIC | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | ||
| Output Voltage | 1.28 to 37 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | 5 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |