Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2138ACBZ-3.0-R7 ADP2138ACBZ-3.0-R7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910656-ADP2138ACBZ-3 .0-R7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 3V 1 Output 800mA 6-UFBGA, WLCSP Package: Bulk Package: 6-UFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910656-ADP2138ACBZ-3 .0-R7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 3V 1 Output 800mA 6-UFBGA, WLCSP Package: Bulk Package: 6-UFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2138ACBZ-3.0-R7 - 910656-ADP2138ACBZ-3.0-R7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2138ACBZ-3.0-R7
910656-ADP2138ACBZ-3.0-R7
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2138ACBZ-3.0-R7 910656-ADP2138ACBZ-3.0-R7
Manufacturer: Analog Devices Inc. Win Source Part Number: 910656-ADP2138ACBZ-3 .0-R7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 3V 1 Output 800mA 6-UFBGA, WLCSP Package: Bulk Package: 6-UFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910656-ADP2138ACBZ-3.0-R7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 3V 1 Output 800mA 6-UFBGA, WLCSP
Package: Bulk
Package: 6-UFBGA, WLCSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 910656-ADP2138ACBZ-3.0-R7
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2138ACBZ-3.0-R7
Package Type Other; 6-UFBGA, WLCSP
Unlock Full Specs
to access all available technical data

Similar Products