Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHW47N60EF-GE3

Description
N-Channel 600V 47A (Tc) 379W (Tc) Through Hole TO-247AD
Request a Quote Datasheet
Description
N-Channel 600V 47A (Tc) 379W (Tc) Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHW47N60EF-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHW47N60EF-GE3-ND
Single FETs, MOSFETs SIHW47N60EF-GE3-ND
N-Channel 600V 47A (Tc) 379W (Tc) Through Hole TO-247AD

N-Channel 600V 47A (Tc) 379W (Tc) Through Hole TO-247AD

Buy Now Datasheet
Singapore, Singapore
N-Channel 47A 600V 0.067ohm MOSFET Transistor
278-SIHW47N60EF-GE3
N-Channel 47A 600V 0.067ohm MOSFET Transistor 278-SIHW47N60EF-GE3
Power Field-Effect Transistor, 47A I(D), 600V, 0.067ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AD, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SIHW47N60EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 47A, 600V, 0.067ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 47A, 600V, 0.067ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHW47N60EF-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 47A I(D), 600V, 0.067ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AD, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SIHW47N60EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 47A, 600V, 0.067ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 47A, 600V, 0.067ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHW47N60EF-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277882-SIHW47N60EF-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277882-SIHW47N60EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277882-SIHW47N60EF-GE3
Win Source Part Number: 1277882-SIHW47N60EF- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 480 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 47A (Tc) Rds On (Max) @ Id, Vgs: 65mOhm @ 24A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 379W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AD Gate Charge (Qg) (Max) @ Vgs: 225 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4854 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHW47 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277882-SIHW47N60EF-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 480
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 47A (Tc)
Rds On (Max) @ Id, Vgs: 65mOhm @ 24A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 379W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
Gate Charge (Qg) (Max) @ Vgs: 225 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4854 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHW47
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET RECOMMENDED ALT 78-SIHG47N60EF-GE3

MOSFET RECOMMENDED ALT 78-SIHG47N60EF-GE3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHW47N60EF-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHW47N60EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHW47N60EF-GE3
MOSFET N-CH 600V 47A TO247AD

MOSFET N-CH 600V 47A TO247AD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIHW47N60EF-GE3-ND 278-SIHW47N60EF-GE3 1277882-SIHW47N60EF-GE3 SIHW47N60EF-GE3 SIHW47N60EF-GE3
Product Name Single FETs, MOSFETs N-Channel 47A 600V 0.067ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
Single FETs, MOSFETs - 62-0063PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details