Qorvo Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs UJ4SC075006K4S

Description
Win Source Part Number: 1350979-UJ4SC075006K 4S Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tube Standard Package: 30 Technology: SiCFET (Cascode SiCJFET) FET Type: N-Channel Drain to Source Voltage (Vdss): 750 V Power Dissipation (Max): 714W (Tc) Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Qorvo Base Product Number: UJ4SC075 Drive Voltage (Max Rds On, Min Rds On): 12V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Rds On (Max) @ Id, Vgs: 7.4mOhm @ 80A, 12V Vgs(th) (Max) @ Id: 6V @ 10mA Gate Charge (Qg) (Max) @ Vgs: 164 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 8374 pF @ 400 V
Request a Quote Datasheet
Description
Win Source Part Number: 1350979-UJ4SC075006K 4S Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tube Standard Package: 30 Technology: SiCFET (Cascode SiCJFET) FET Type: N-Channel Drain to Source Voltage (Vdss): 750 V Power Dissipation (Max): 714W (Tc) Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Qorvo Base Product Number: UJ4SC075 Drive Voltage (Max Rds On, Min Rds On): 12V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Rds On (Max) @ Id, Vgs: 7.4mOhm @ 80A, 12V Vgs(th) (Max) @ Id: 6V @ 10mA Gate Charge (Qg) (Max) @ Vgs: 164 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 8374 pF @ 400 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1350979-UJ4SC075006K4S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1350979-UJ4SC075006K4S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1350979-UJ4SC075006K4S
Win Source Part Number: 1350979-UJ4SC075006K 4S Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tube Standard Package: 30 Technology: SiCFET (Cascode SiCJFET) FET Type: N-Channel Drain to Source Voltage (Vdss): 750 V Power Dissipation (Max): 714W (Tc) Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Qorvo Base Product Number: UJ4SC075 Drive Voltage (Max Rds On, Min Rds On): 12V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Rds On (Max) @ Id, Vgs: 7.4mOhm @ 80A, 12V Vgs(th) (Max) @ Id: 6V @ 10mA Gate Charge (Qg) (Max) @ Vgs: 164 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 8374 pF @ 400 V

Win Source Part Number: 1350979-UJ4SC075006K4S
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tube
Standard Package: 30
Technology: SiCFET (Cascode SiCJFET)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 750 V
Power Dissipation (Max): 714W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-4
Supplier Device Package: TO-247-4
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Qorvo
Base Product Number: UJ4SC075
Drive Voltage (Max Rds On, Min Rds On): 12V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Rds On (Max) @ Id, Vgs: 7.4mOhm @ 80A, 12V
Vgs(th) (Max) @ Id: 6V @ 10mA
Gate Charge (Qg) (Max) @ Vgs: 164 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 8374 pF @ 400 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4SC075006K4S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UJ4SC075006K4S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UJ4SC075006K4S
750V/6MOHM, SIC, STACKED CASCODE

750V/6MOHM, SIC, STACKED CASCODE

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 1350979-UJ4SC075006K4S UJ4SC075006K4S
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details