Vishay Precision Group N-Channel 400V 6A MOSFET Transistor SIHP6N40D-GE3

Description
N-Channel MOSFET, 400V, 6A, 1Ω RdsOn, TO-220AB Product overview: SIHP6N40D-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIHP6N40D-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 400V, 6A, 1Ω RdsOn, TO-220AB Product overview: SIHP6N40D-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIHP6N40D-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 400V 6A MOSFET Transistor
2088-SIHP6N40D-GE3
N-Channel 400V 6A MOSFET Transistor 2088-SIHP6N40D-GE3
N-Channel MOSFET, 400V, 6A, 1Ω RdsOn, TO-220AB Product overview: SIHP6N40D-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIHP6N40D-GE3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 400V, 6A, 1Ω RdsOn, TO-220AB Product overview: SIHP6N40D-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIHP6N40D-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - SIHP6N40D-GE3 - 756574-SIHP6N40D-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SIHP6N40D-GE3
756574-SIHP6N40D-GE3
FETs - Single - SIHP6N40D-GE3 756574-SIHP6N40D-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 756574-SIHP6N40D-GE3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 104W Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 400V Id - Continuous Drain Current: 6A Rds On (Maximum) at Id, Vgs: 1Ohm at 3A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 18nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 311pF at 100V

Manufacturer: Vishay Siliconix
Win Source Part Number: 756574-SIHP6N40D-GE3
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 104W
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 400V
Id - Continuous Drain Current: 6A
Rds On (Maximum) at Id, Vgs: 1Ohm at 3A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 18nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 311pF at 100V

Buy Now
MOSFETs - 7879187 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879187
MOSFETs 7879187
MOSFET N-Ch 400V 6A Low Cap. TO220AB

MOSFET N-Ch 400V 6A Low Cap. TO220AB

Supplier's Site
MOSFETs - 7879187P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879187P
MOSFETs 7879187P
MOSFET N-Ch 400V 6A Low Cap. TO220AB

MOSFET N-Ch 400V 6A Low Cap. TO220AB

Supplier's Site
MOSFETs - 1451660 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1451660
MOSFETs 1451660
MOSFET N-Ch 400V 6A Low Cap. TO220AB

MOSFET N-Ch 400V 6A Low Cap. TO220AB

Supplier's Site
Single FETs, MOSFETs - SIHP6N40D-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHP6N40D-GE3-ND
Single FETs, MOSFETs SIHP6N40D-GE3-ND
N-Channel 400V 6A (Tc) 104W (Tc) Through Hole TO-220AB

N-Channel 400V 6A (Tc) 104W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP6N40D-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP6N40D-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP6N40D-GE3
MOSFET N-CH 400V 6A TO220AB

MOSFET N-CH 400V 6A TO220AB

Supplier's Site
VISHAY SIHP6N40D-GE3 MOSFET Transistor, N Channel, 6 A, 400 V, 0.85 ohm, 10 V, 3 V - 880-SIHP6N40D-GE3 - Utmel Electronic Limited
Hong Kong, China
VISHAY SIHP6N40D-GE3 MOSFET Transistor, N Channel, 6 A, 400 V, 0.85 ohm, 10 V, 3 V
880-SIHP6N40D-GE3
VISHAY SIHP6N40D-GE3 MOSFET Transistor, N Channel, 6 A, 400 V, 0.85 ohm, 10 V, 3 V 880-SIHP6N40D-GE3
VISHAY SIHP6N40D-GE3 MOSFET Transistor, N Channel, 6 A, 400 V, 0.85 ohm, 10 V, 3 V

VISHAY SIHP6N40D-GE3 MOSFET Transistor, N Channel, 6 A, 400 V, 0.85 ohm, 10 V, 3 V

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 400V Vds 30V Vgs TO-220AB

MOSFET 400V Vds 30V Vgs TO-220AB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-SIHP6N40D-GE3 756574-SIHP6N40D-GE3 7879187 7879187P SIHP6N40D-GE3-ND SIHP6N40D-GE3 880-SIHP6N40D-GE3 SIHP6N40D-GE3
Product Name N-Channel 400V 6A MOSFET Transistor FETs - Single - SIHP6N40D-GE3 MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs VISHAY SIHP6N40D-GE3 MOSFET Transistor, N Channel, 6 A, 400 V, 0.85 ohm, 10 V, 3 V MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 104000 milliwatts 104000 milliwatts 104000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 400 volts 400 volts
Package Type TO-220; SOT3 TO-220; To-220ab TO-220; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products