Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHLZ44S-GE3

Description
LOGIC MOSFET N-CHANNEL 60V
Request a Quote
Description
LOGIC MOSFET N-CHANNEL 60V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiHLZ44S-GE3 is a surface-mount N-channel MOSFET in a D2PAK (TO-263) package, designed for high-current applications with low on-resistance and logic-level gate drive. It has a drain-source voltage rating of 60 V, a continuous drain current of 50 A at 25 °C, and an on-resistance of 0.028 Ω at V_GS = 5.0 V. The device supports an operating junction temperature up to 175 °C and includes dynamic dV/dt capability. It is RoHS-compliant and halogen-free. The on-state resistance is specified at 0.028 Ω at 5.0 V gate drive and 0.039 Ω at 4.0 V gate drive. Total gate charge is 66 nC, with gate-source and gate-drain charges of 12 nC and 43 nC, respectively. The device features fast switching and a peak pulsed drain current of 200 A. The D2PAK package enables high power dissipation and low internal connection resistance.

Datasheet Summary
Powered by GS/AI

The SiHLZ44S-GE3 is a surface-mount N-channel MOSFET in a D2PAK (TO-263) package, designed for high-current applications with low on-resistance and logic-level gate drive. It has a drain-source voltage rating of 60 V, a continuous drain current of 50 A at 25 °C, and an on-resistance of 0.028 Ω at V_GS = 5.0 V. The device supports an operating junction temperature up to 175 °C and includes dynamic dV/dt capability. It is RoHS-compliant and halogen-free. The on-state resistance is specified at 0.028 Ω at 5.0 V gate drive and 0.039 Ω at 4.0 V gate drive. Total gate charge is 66 nC, with gate-source and gate-drain charges of 12 nC and 43 nC, respectively. The device features fast switching and a peak pulsed drain current of 200 A. The D2PAK package enables high power dissipation and low internal connection resistance.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHLZ44S-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHLZ44S-GE3TR-ND
Single FETs, MOSFETs 742-SIHLZ44S-GE3TR-ND
LOGIC MOSFET N-CHANNEL 60V

LOGIC MOSFET N-CHANNEL 60V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 742-SIHLZ44S-GE3TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
MOSFETs - 348943 - RS Components, Ltd.
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-TO247-4
View Details
2 suppliers
Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details
Bipolar Transistors - 1660496 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
View Details