Vishay Intertechnology, Inc. Electrical Parts - SIHLZ44 SIHLZ44

Description
Manufacturer: Vishay Win Source Part Number: 1249943-SIHLZ44 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1249943-SIHLZ44 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SIHLZ44 - 1249943-SIHLZ44 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SIHLZ44
1249943-SIHLZ44
Electrical Parts - SIHLZ44 1249943-SIHLZ44
Manufacturer: Vishay Win Source Part Number: 1249943-SIHLZ44 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1249943-SIHLZ44
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1249943-SIHLZ44
Product Name Electrical Parts - SIHLZ44
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3988-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 3.3 ohms
IDSS 3000 milliamps
View Details
N-Channel Power MOSFET - BSZ900N20NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0900 ohms
View Details
CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0094 ohms
View Details
7 suppliers