Vishay Precision Group Single FETs, MOSFETs SIHG33N60EF-GE3

Description
N-Channel 600V 33A (Tc) 278W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 600V 33A (Tc) 278W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHG33N60EF-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHG33N60EF-GE3-ND
Single FETs, MOSFETs 742-SIHG33N60EF-GE3-ND
N-Channel 600V 33A (Tc) 278W (Tc) Through Hole TO-247AC

N-Channel 600V 33A (Tc) 278W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
600V 33A MOSFET Transistor
278-SIHG33N60EF-GE3
600V 33A MOSFET Transistor 278-SIHG33N60EF-GE3
Trans MOSFET N-CH 600V 33A 3-Pin(3+Tab) TO-247AC Product overview: SIHG33N60EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG33N60EF-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 600V 33A 3-Pin(3+Tab) TO-247AC Product overview: SIHG33N60EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG33N60EF-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1780893 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780893
MOSFETs 1780893
MOSFET 600V 33A w/Fast Diode TO-247AC

MOSFET 600V 33A w/Fast Diode TO-247AC

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG33N60EF-GE3 - 794398-SIHG33N60EF-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG33N60EF-GE3
794398-SIHG33N60EF-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG33N60EF-GE3 794398-SIHG33N60EF-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 794398-SIHG33N60EF-G E3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 33A (Tc) Family Name: SiHG33N60EF Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247AC Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 155nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3454pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 278W (Tc) Rds On (Maximum) @ Id, Vgs: 98 mOhm @ 16.5A, 10V Alternative Parts (Cross-Reference): IPW60R099CPXK; IPW60R099CPFKSA1 ; IPW60R099CP; IPW60R099CS; Introduction Date: November 17, 2014 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 794398-SIHG33N60EF-GE3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 33A (Tc)
Family Name: SiHG33N60EF
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-247AC
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 155nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3454pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 278W (Tc)
Rds On (Maximum) @ Id, Vgs: 98 mOhm @ 16.5A, 10V
Alternative Parts (Cross-Reference): IPW60R099CPXK; IPW60R099CPFKSA1 ; IPW60R099CP; IPW60R099CS;
Introduction Date: November 17, 2014
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG33N60EF-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG33N60EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG33N60EF-GE3
MOSFET N-CH 600V 33A TO247AC

MOSFET N-CH 600V 33A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-247AC

MOSFET 600V Vds 30V Vgs TO-247AC

Buy Now Datasheet
Single FETs, MOSFETs - SIHG33N60EF-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIHG33N60EF-GE3
Single FETs, MOSFETs SIHG33N60EF-GE3
MOSFET N-CH 600V 33A TO247AC

MOSFET N-CH 600V 33A TO247AC

Supplier's Site Datasheet
Mosfet, N Channel, 600V, 33A, To-247Ac-3; Channel Type Vishay - 31Y6761 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 33A, To-247Ac-3; Channel Type Vishay
31Y6761
Mosfet, N Channel, 600V, 33A, To-247Ac-3; Channel Type Vishay 31Y6761
MOSFET, N CHANNEL, 600V, 33A, TO-247AC-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:33A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:-RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 33A, TO-247AC-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:33A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SIHG33N60EF-GE3-ND 278-SIHG33N60EF-GE3 1780893 794398-SIHG33N60EF-GE3 SIHG33N60EF-GE3 SIHG33N60EF-GE3 SIHG33N60EF-GE3 31Y6761
Product Name Single FETs, MOSFETs 600V 33A MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG33N60EF-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N Channel, 600V, 33A, To-247Ac-3; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; To-247ac TO-247; SOT3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 600 volts 600 volts
PD 278000 milliwatts 278000 milliwatts 278000 milliwatts
Unlock Full Specs
to access all available technical data