Infineon Technologies AG Single FETs, MOSFETs AUIRFR3504TRL

Description
N-Channel 40V 56A (Tc) 140W (Tc) Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet
Description
N-Channel 40V 56A (Tc) 140W (Tc) Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AUIRFR3504TRL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRFR3504TRL-ND
Single FETs, MOSFETs AUIRFR3504TRL-ND
N-Channel 40V 56A (Tc) 140W (Tc) Surface Mount D-PAK (TO-252AA)

N-Channel 40V 56A (Tc) 140W (Tc) Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR3504TRL - 114595-AUIRFR3504TRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR3504TRL
114595-AUIRFR3504TRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR3504TRL 114595-AUIRFR3504TRL
Manufacturer: Infineon Technologies Win Source Part Number: 114595-AUIRFR3504TRL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 56A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 71nC @ 10V Max Input Capacitance: 2150pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.2 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 114595-AUIRFR3504TRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 56A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 71nC @ 10V
Max Input Capacitance: 2150pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.2 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - AUIRFR3504TRL - Rochester Electronics
Newburyport, MA, United States
20V-40V N-Channel Automotive MOSFET

20V-40V N-Channel Automotive MOSFET

Supplier's Site Datasheet
Singapore, Singapore
40V 56A DPAK MOSFET Transistor
278-AUIRFR3504TRL
40V 56A DPAK MOSFET Transistor 278-AUIRFR3504TRL
MOSFET N-CH 40V 56A DPAK Product overview: AUIRFR3504TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 56A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 56A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR3504TRL can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 56A DPAK Product overview: AUIRFR3504TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 56A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 56A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR3504TRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFR3504TRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFR3504TRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFR3504TRL
MOSFET N-CH 40V 56A DPAK

MOSFET N-CH 40V 56A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AUIRFR3504TRL-ND 114595-AUIRFR3504TRL AUIRFR3504TRL 278-AUIRFR3504TRL AUIRFR3504TRL
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR3504TRL 40V 56A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-PAK (TO-252AA) DPAK Tape & Reel (TR) Surface Mount
Transistor Grade / Operating Range Automotive
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB40N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type SOT3
View Details
2 suppliers