Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHG28N60EF-GE3

Description
N-Channel 600V 28A (Tc) 250W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 600V 28A (Tc) 250W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHG28N60EF-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHG28N60EF-GE3-ND
Single FETs, MOSFETs 742-SIHG28N60EF-GE3-ND
N-Channel 600V 28A (Tc) 250W (Tc) Through Hole TO-247AC

N-Channel 600V 28A (Tc) 250W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277876-SIHG28N60EF-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277876-SIHG28N60EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277876-SIHG28N60EF-GE3
Win Source Part Number: 1277876-SIHG28N60EF- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 28A (Tc) Rds On (Max) @ Id, Vgs: 123mOhm @ 14A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 250W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AC Gate Charge (Qg) (Max) @ Vgs: 120 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2714 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHG28 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277876-SIHG28N60EF-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 28A (Tc)
Rds On (Max) @ Id, Vgs: 123mOhm @ 14A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 250W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AC
Gate Charge (Qg) (Max) @ Vgs: 120 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2714 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHG28
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-247AC

MOSFET 600V Vds 30V Vgs TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG28N60EF-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG28N60EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG28N60EF-GE3
MOSFET N-CH 600V 28A TO247AC

MOSFET N-CH 600V 28A TO247AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SIHG28N60EF-GE3-ND 1277876-SIHG28N60EF-GE3 SIHG28N60EF-GE3 SIHG28N60EF-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFSL4115-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details