Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHG24N65E-E3

Description
N-Channel 650V 24A (Tc) 250W (Tc) Through Hole TO-247AC
Request a Quote
Description
N-Channel 650V 24A (Tc) 250W (Tc) Through Hole TO-247AC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SIHG24N65E-E3 is an N-Channel MOSFET designed for high-voltage applications, featuring a maximum drain-source voltage (V_DS) of 650 V and a continuous drain current (I_D) rating of 24 A at a case temperature of 25 °C. It has a low on-state resistance (R_DS(on)) of 0.145 Ω at a gate-source voltage (V_GS) of 10 V, which contributes to reduced conduction losses. The total gate charge (Q_g) is specified at a maximum of 122 nC, indicating low input capacitance and efficient switching performance. This MOSFET is housed in a TO-247AC package, suitable for through-hole mounting, and is rated for a maximum power dissipation of 250 W. The operating temperature range extends from -55 °C to +150 °C, making it versatile for various applications. It is particularly suitable for use in server and telecom power supplies, switch mode power supplies (SMPS), and industrial applications such as motor drives and renewable energy systems. The device is also avalanche energy rated, enhancing its reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The SIHG24N65E-E3 is an N-Channel MOSFET designed for high-voltage applications, featuring a maximum drain-source voltage (V_DS) of 650 V and a continuous drain current (I_D) rating of 24 A at a case temperature of 25 °C. It has a low on-state resistance (R_DS(on)) of 0.145 Ω at a gate-source voltage (V_GS) of 10 V, which contributes to reduced conduction losses. The total gate charge (Q_g) is specified at a maximum of 122 nC, indicating low input capacitance and efficient switching performance. This MOSFET is housed in a TO-247AC package, suitable for through-hole mounting, and is rated for a maximum power dissipation of 250 W. The operating temperature range extends from -55 °C to +150 °C, making it versatile for various applications. It is particularly suitable for use in server and telecom power supplies, switch mode power supplies (SMPS), and industrial applications such as motor drives and renewable energy systems. The device is also avalanche energy rated, enhancing its reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHG24N65E-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHG24N65E-E3-ND
Single FETs, MOSFETs SIHG24N65E-E3-ND
N-Channel 650V 24A (Tc) 250W (Tc) Through Hole TO-247AC

N-Channel 650V 24A (Tc) 250W (Tc) Through Hole TO-247AC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG24N65E-E3 - 933789-SIHG24N65E-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG24N65E-E3
933789-SIHG24N65E-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG24N65E-E3 933789-SIHG24N65E-E3
Manufacturer: Vishay Win Source Part Number: 933789-SIHG24N65E-E3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 24A (Tc) 250W (Tc) Through Hole TO-247AC Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: SIHG24 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 933789-SIHG24N65E-E3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 24A (Tc) 250W (Tc) Through Hole TO-247AC
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: SIHG24
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 650V Vds 30V Vgs TO-247AC

MOSFET 650V Vds 30V Vgs TO-247AC

Buy Now Datasheet
MOSFET N-CH 650V 24A TO247AC - 880-SIHG24N65E-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 650V 24A TO247AC
880-SIHG24N65E-E3
MOSFET N-CH 650V 24A TO247AC 880-SIHG24N65E-E3
MOSFET N-CH 650V 24A TO247AC

MOSFET N-CH 650V 24A TO247AC

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG24N65E-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG24N65E-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG24N65E-E3
MOSFET N-CH 650V 24A TO247AC

MOSFET N-CH 650V 24A TO247AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIHG24N65E-E3-ND 933789-SIHG24N65E-E3 SIHG24N65E-E3 880-SIHG24N65E-E3 SIHG24N65E-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG24N65E-E3 MOSFET MOSFET N-CH 650V 24A TO247AC Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247AC 2740 pF @ 100 V
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
rDS(on) 0.1450 ohms
Unlock Full Specs
to access all available technical data