Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG23N60E-GE3 SIHG23N60E-GE3

Description
Manufacturer: Vishay Win Source Part Number: 872497-SIHG23N60E-GE 3 Series: E Operating Temperature Range: -55°C ~ 150°C (TA) Features: N-Channel 600 V 23A (Tc) 227W (Tc) Through Hole TO-247AC Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: SIHG23 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 872497-SIHG23N60E-GE 3 Series: E Operating Temperature Range: -55°C ~ 150°C (TA) Features: N-Channel 600 V 23A (Tc) 227W (Tc) Through Hole TO-247AC Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: SIHG23 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG23N60E-GE3 - 872497-SIHG23N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG23N60E-GE3
872497-SIHG23N60E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG23N60E-GE3 872497-SIHG23N60E-GE3
Manufacturer: Vishay Win Source Part Number: 872497-SIHG23N60E-GE 3 Series: E Operating Temperature Range: -55°C ~ 150°C (TA) Features: N-Channel 600 V 23A (Tc) 227W (Tc) Through Hole TO-247AC Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: SIHG23 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 872497-SIHG23N60E-GE3
Series: E
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: N-Channel 600 V 23A (Tc) 227W (Tc) Through Hole TO-247AC
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: SIHG23
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - SIHG23N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHG23N60E-GE3-ND
Single FETs, MOSFETs SIHG23N60E-GE3-ND
N-Channel 600V 23A (Tc) 227W (Tc) Through Hole TO-247AC

N-Channel 600V 23A (Tc) 227W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
N-Channel 650V 10V 23A MOSFET Transistor
2088-SIHG23N60E-GE3
N-Channel 650V 10V 23A MOSFET Transistor 2088-SIHG23N60E-GE3
MOSFET 650V 158mOhms@10V 23A N-Channel Product overview: SIHG23N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 10V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 10V, 23A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIHG23N60E-GE3 can be used for catalog matching and distributor lookup.

MOSFET 650V 158mOhms@10V 23A N-Channel Product overview: SIHG23N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 10V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 10V, 23A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIHG23N60E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG23N60E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG23N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG23N60E-GE3
MOSFET N-CH 600V 23A TO247AC

MOSFET N-CH 600V 23A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-247AC

MOSFET 600V Vds 30V Vgs TO-247AC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 872497-SIHG23N60E-GE3 SIHG23N60E-GE3-ND 2088-SIHG23N60E-GE3 SIHG23N60E-GE3 SIHG23N60E-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG23N60E-GE3 Single FETs, MOSFETs N-Channel 650V 10V 23A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
650V IGBT Transistor - 279-AIKW40N65DF5XKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 250 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
8 suppliers