Vishay Precision Group 600V 22A MOSFET Transistor SIHG22N60S-E3

Description
MOSFET N-CH 600V 22A TO247AC Product overview: SIHG22N60S-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG22N60S-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 22A TO247AC Product overview: SIHG22N60S-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG22N60S-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 22A MOSFET Transistor
278-SIHG22N60S-E3
600V 22A MOSFET Transistor 278-SIHG22N60S-E3
MOSFET N-CH 600V 22A TO247AC Product overview: SIHG22N60S-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG22N60S-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 22A TO247AC Product overview: SIHG22N60S-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG22N60S-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHG22N60S-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHG22N60S-E3-ND
Single FETs, MOSFETs SIHG22N60S-E3-ND
N-Channel 600V 22A (Tc) 250W (Tc) Through Hole TO-247AC

N-Channel 600V 22A (Tc) 250W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - 064639-SIHG22N60S-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
064639-SIHG22N60S-E3
Discrete Semiconductor Products 064639-SIHG22N60S-E3
Manufacturer: Vishay Win Source Part Number: 064639-SIHG22N60S-E3 Category: Discrete Semiconductor Products Family: FETs - Single Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Manufacturer Device Package: TO-247AC Standard Package: 25 Catalog: N-Channel Standard FETs FET Type: MOSFET N-Channel Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 600V Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) @ Vgs: 110nC @ 10V Input Capacitance (Ciss) @ Vds: 5620pF @ 25V Power - Max: 250W Rds On (Max) @ Id Vgs: 190 mOhm @ 11A 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 064639-SIHG22N60S-E3
Category: Discrete Semiconductor Products
Family: FETs - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Manufacturer Device Package: TO-247AC
Standard Package: 25
Catalog: N-Channel Standard FETs
FET Type: MOSFET N-Channel Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 600V
Current - Continuous Drain (Id) @ 25°C: 22A (Tc)
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) @ Vgs: 110nC @ 10V
Input Capacitance (Ciss) @ Vds: 5620pF @ 25V
Power - Max: 250W
Rds On (Max) @ Id Vgs: 190 mOhm @ 11A 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG22N60S-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG22N60S-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG22N60S-E3
MOSFET N-CH 600V 22A TO247AC

MOSFET N-CH 600V 22A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SIHG22N60S-E3 SIHG22N60S-E3-ND 064639-SIHG22N60S-E3 SIHG22N60S-E3
Product Name 600V 22A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 250000 milliwatts
Unlock Full Specs
to access all available technical data