The 1277902-SIHFR9310TR-
Trans MOSFET P-CH Si 400V 1.8A 3-Pin(2+Tab) DPAK T/R Product overview: SIHFR9310TR-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 1.8A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFR9310TR-GE3 can be used for catalog matching and distributor lookup.
P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount TO-252AA
MOSFET P-CH 400V 1.8A DPAK
MOSFET P-CH 400V 1.8A DPAK
Win Source Part Number: 1277902-SIHFR9310TR-
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 400 V
Current - Continuous Drain (Id) @ 25°C: 1.8A (Tc)
Rds On (Max) @ Id, Vgs: 7Ohm @ 1.1A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 50W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 270 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHFR9310
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET P-CH 400V 1.8A DPAK
MOSFET -400V Vds 20V Vgs DPAK (TO-252)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SIHFR9310TR-GE3 | 742-SIHFR9310TR-GE3TR-ND | 1277902-SIHFR9310TR-GE3 | SIHFR9310TR-GE3 | SIHFR9310TR-GE3 |
| Product Name | 400V 1.8A DPAK MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 400 volts | ||||
| PD | 50000 milliwatts | ||||
| TJ | -55 C (-67 F) |