Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHD7N60ET4-GE3

Description
N-Channel 600V 7A (Tc) 78W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 600V 7A (Tc) 78W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHD7N60ET4-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHD7N60ET4-GE3-ND
Single FETs, MOSFETs SIHD7N60ET4-GE3-ND
N-Channel 600V 7A (Tc) 78W (Tc) Surface Mount TO-252AA

N-Channel 600V 7A (Tc) 78W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277768-SIHD7N60ET4-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277768-SIHD7N60ET4-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277768-SIHD7N60ET4-GE3
Win Source Part Number: 1277768-SIHD7N60ET4- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Rds On (Max) @ Id, Vgs: 600mOhm @ 3.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 78W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 40 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 680 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHD7 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277768-SIHD7N60ET4-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: E
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Rds On (Max) @ Id, Vgs: 600mOhm @ 3.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 78W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 40 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 680 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHD7
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
600V 7A DPAK MOSFET Transistor
278-SIHD7N60ET4-GE3
600V 7A DPAK MOSFET Transistor 278-SIHD7N60ET4-GE3
Trans MOSFET N-CH 600V 7A 3-Pin(2+Tab) DPAK Product overview: SIHD7N60ET4-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD7N60ET4-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 600V 7A 3-Pin(2+Tab) DPAK Product overview: SIHD7N60ET4-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD7N60ET4-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 600V Vds E Series DPAK TO-252

MOSFET 600V Vds E Series DPAK TO-252

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHD7N60ET4-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHD7N60ET4-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHD7N60ET4-GE3
MOSFET N-CH 600V 7A TO252AA

MOSFET N-CH 600V 7A TO252AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIHD7N60ET4-GE3-ND 1277768-SIHD7N60ET4-GE3 278-SIHD7N60ET4-GE3 SIHD7N60ET4-GE3 SIHD7N60ET4-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 600V 7A DPAK MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) Reel TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data

Similar Products