The SiHD186N60EF is an N-channel MOSFET with a 600 V drain-source voltage rating, designed for high-efficiency switching applications such as server power supplies, PFC circuits, and motor drives. It is packaged in a DPAK (TO-252) case measuring 6.22 mm max. in length and 6.73 mm max. in width, with a maximum junction-to-case thermal resistance of 0.8 °C/W. The device features a typical on-state resistance of 0.175 <Ω> at 25 °C, a total gate charge of 32 nC, and is rated for a continuous drain current of 12 A at a case temperature of 100 °C. It supports avalanche energy up to 68 mJ and meets RoHS standards. The device includes a fast body diode with a reverse recovery charge of up to 1.2 µC.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SIHD186N60EFT1-GE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |