Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHD180N60ET4-GE3

Description
N-CHANNEL 600V
Request a Quote
Description
N-CHANNEL 600V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiHD180N60E is an N-channel MOSFET in a DPAK (TO-252) package designed for high-efficiency switching applications such as server power supplies, SMPS, PFC, and motor drives. It has a drain-source voltage rating of 600 V, a typical on-state resistance of 0.170 Ω at 25 °C and 10 V gate-source voltage, and a continuous drain current of 12 A at 100 °C case temperature. The device is rated for 88 mJ single-pulse avalanche energy and features a maximum power dissipation of 156 W. Operating junction and storage temperatures range from -55 °C to +150 °C. The package dimensions conform to TO-252AA standards with a body size of 6.35 mm x 6.73 mm and height up to 10.41 mm. The part is lead-free and halogen-free, and meets RoHS compliance. Thermal resistance from junction to case is 0.8 °C/W. The device is qualified under AEC-Q200 standards.

Datasheet Summary
Powered by GS/AI

The SiHD180N60E is an N-channel MOSFET in a DPAK (TO-252) package designed for high-efficiency switching applications such as server power supplies, SMPS, PFC, and motor drives. It has a drain-source voltage rating of 600 V, a typical on-state resistance of 0.170 Ω at 25 °C and 10 V gate-source voltage, and a continuous drain current of 12 A at 100 °C case temperature. The device is rated for 88 mJ single-pulse avalanche energy and features a maximum power dissipation of 156 W. Operating junction and storage temperatures range from -55 °C to +150 °C. The package dimensions conform to TO-252AA standards with a body size of 6.35 mm x 6.73 mm and height up to 10.41 mm. The part is lead-free and halogen-free, and meets RoHS compliance. Thermal resistance from junction to case is 0.8 °C/W. The device is qualified under AEC-Q200 standards.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHD180N60ET4-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHD180N60ET4-GE3TR-ND
Single FETs, MOSFETs 742-SIHD180N60ET4-GE3TR-ND
N-CHANNEL 600V

N-CHANNEL 600V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 742-SIHD180N60ET4-GE3TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807K-40VL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
Transistor - 343728 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
7 suppliers