Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHB33N60EFT1-GE3

Description
N-CHANNEL 600V
Request a Quote
Description
N-CHANNEL 600V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiHB33N60E is an N-channel MOSFET designed for high-voltage switching applications such as server and telecom power supplies, SMPS, PFC, and renewable energy systems. It is housed in a D2PAK (TO-263) package with dimensions compliant with JEDEC TO-263AB standards. The device features a maximum drain-source voltage of 600 V, a continuous drain current of 33 A at 25 °C, and a maximum on-state resistance of 0.099 Ω at V GS = 10 V. It has a gate charge of 150 nC and is rated for single-pulse avalanche energy of 793 mJ. The operating junction and storage temperature range is -55 °C to +150 °C. The part meets RoHS and is lead-free. The ordering suffix FT1-GE3 indicates a specific terminal finish or packaging variant, but all electrical and thermal characteristics are shared across the SiHB33N60E series.

Datasheet Summary
Powered by GS/AI

The SiHB33N60E is an N-channel MOSFET designed for high-voltage switching applications such as server and telecom power supplies, SMPS, PFC, and renewable energy systems. It is housed in a D2PAK (TO-263) package with dimensions compliant with JEDEC TO-263AB standards. The device features a maximum drain-source voltage of 600 V, a continuous drain current of 33 A at 25 °C, and a maximum on-state resistance of 0.099 Ω at V GS = 10 V. It has a gate charge of 150 nC and is rated for single-pulse avalanche energy of 793 mJ. The operating junction and storage temperature range is -55 °C to +150 °C. The part meets RoHS and is lead-free. The ordering suffix FT1-GE3 indicates a specific terminal finish or packaging variant, but all electrical and thermal characteristics are shared across the SiHB33N60E series.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHB33N60EFT1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHB33N60EFT1-GE3TR-ND
Single FETs, MOSFETs 742-SIHB33N60EFT1-GE3TR-ND
N-CHANNEL 600V

N-CHANNEL 600V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 742-SIHB33N60EFT1-GE3TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17311Q5 30V N-Channel NexFET? Power MOSFET - CSD17311Q5 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
9 suppliers
Single FETs, MOSFETs - 448-AIMZHN120R020M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details