Vishay Precision Group Single FETs, MOSFETs SIHA240N60E-GE3

Description
N-Channel 600V 12A (Tc) 31W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet
Description
N-Channel 600V 12A (Tc) 31W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHA240N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHA240N60E-GE3-ND
Single FETs, MOSFETs 742-SIHA240N60E-GE3-ND
N-Channel 600V 12A (Tc) 31W (Tc) Through Hole TO-220 Full Pack

N-Channel 600V 12A (Tc) 31W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
Mosfet, N-Ch, 12A, 600V, To-220Fp; Transistor Polarity Vishay - 99AC9551 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 12A, 600V, To-220Fp; Transistor Polarity Vishay
99AC9551
Mosfet, N-Ch, 12A, 600V, To-220Fp; Transistor Polarity Vishay 99AC9551
MOSFET, N-CH, 12A, 600V, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.208ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 12A, 600V, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.208ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 600V Vds; +/-30V Vgs TO-220 FULLPAK

MOSFET 600V Vds; +/-30V Vgs TO-220 FULLPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHA240N60E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHA240N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHA240N60E-GE3
MOSFET N-CH 600V 12A TO220

MOSFET N-CH 600V 12A TO220

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SIHA240N60E-GE3-ND 99AC9551 SIHA240N60E-GE3 SIHA240N60E-GE3
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 12A, 600V, To-220Fp; Transistor Polarity Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112248 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.3 dB
View Details
Single FETs, MOSFETs - 448-AIMW120R045M1XKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details