MOSFET N-CH 30V 50A POLARPAK Product overview: SIE862DF-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SIE862DF-T1-GE3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 064635-SIE862DF-T1-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.2W (Ta), 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 10-PolarPAK (U)
Dimension: 10-PolarPAK (U)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 75nC @ 10V
Max Input Capacitance: 3100pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.2 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-SIE862DF-T1-GE3 | 064635-SIE862DF-T1-GE3 |
| Product Name | 30V 50A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE862DF-T1-GE3 |
| Polarity | N-Channel | N-Channel; N-Channel |
| PD | 104000 milliwatts | 5200 to 104000 milliwatts |
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |