Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIE816DF-T1-GE3

Description
Win Source Part Number: 1277509-SIE816DF-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 7.4mOhm @ 19.8A, 10V Vgs(th) (Max) @ Id: 4.4V @ 250µA Power Dissipation (Max): 5.2W (Ta), 125W (Tc) Package / Case: 10-PolarPAK® (L) Supplier Device Package: 10-PolarPAK® (L) Gate Charge (Qg) (Max) @ Vgs: 77 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3100 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIE816 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277509-SIE816DF-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 7.4mOhm @ 19.8A, 10V Vgs(th) (Max) @ Id: 4.4V @ 250µA Power Dissipation (Max): 5.2W (Ta), 125W (Tc) Package / Case: 10-PolarPAK® (L) Supplier Device Package: 10-PolarPAK® (L) Gate Charge (Qg) (Max) @ Vgs: 77 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3100 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIE816 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277509-SIE816DF-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277509-SIE816DF-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277509-SIE816DF-T1-GE3
Win Source Part Number: 1277509-SIE816DF-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 7.4mOhm @ 19.8A, 10V Vgs(th) (Max) @ Id: 4.4V @ 250µA Power Dissipation (Max): 5.2W (Ta), 125W (Tc) Package / Case: 10-PolarPAK® (L) Supplier Device Package: 10-PolarPAK® (L) Gate Charge (Qg) (Max) @ Vgs: 77 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3100 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIE816 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277509-SIE816DF-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 7.4mOhm @ 19.8A, 10V
Vgs(th) (Max) @ Id: 4.4V @ 250µA
Power Dissipation (Max): 5.2W (Ta), 125W (Tc)
Package / Case: 10-PolarPAK® (L)
Supplier Device Package: 10-PolarPAK® (L)
Gate Charge (Qg) (Max) @ Vgs: 77 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3100 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIE816
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1277509-SIE816DF-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5B - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
IGBT Module - 444041 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details