N-Channel 20V 60A (Tc) 5.2W (Ta), 125W (Tc) Surface Mount 10-PolarPAK® (L)
Manufacturer: Vishay
Win Source Part Number: 1096402-SIE810DF-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.2W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 10-PolarPAK (L)
Dimension: 10-PolarPAK (L)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 300nC @ 10V
Max Input Capacitance: 13000pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 1.4 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
N CHANNEL MOSFET, 20V, 60A POLARPAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:12V; Power Dissipation:125W RoHS Compliant: Yes
MOSFET, N CHANNEL, 20V, 60A, POLARPAK-10; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.3V RoHS Compliant: Yes
MOSFET N-CH 20V 60A 10POLARPAK
MOSFET 20V 60A 125W 1.4mohm @ 10V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SIE810DF-T1-E3TR-ND | 1096402-SIE810DF-T1-E3 | 22M8804 | 69W7162 | SIE810DF-T1-E3 | SIE810DF-T1-E3 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE810DF-T1-E3 | N Channel Mosfet, 20V, 60A Polarpak, Full Reel; Channel Type Vishay | Mosfet, N Channel, 20V, 60A, Polarpak-10; Channel Type Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | ||
| Package Type | 10-PolarPAK® (L) | SOT3; 10-PolarPAK (L) | TO-3 | TO-3 | 10-PolarPAKR (L) | |
| V(BR)DSS | 20 volts | |||||
| PD | 5200 to 125000 milliwatts | 125000 milliwatts |