N-Channel 100 V MOSFET in a PowerPAK SO-8DC package for surface mounting, featuring a maximum drain-source on-state resistance of 0.00505 Ω at 7.5 V gate-source voltage and a continuous drain current of 95 A at 25 °C case temperature. The device includes top-side cooling for improved thermal performance, with a junction-to-case thermal resistance of 1 °C/W and operates over a junction temperature range of -55 °C to +150 °C. It meets RoHS standards and is lead-free and halogen-free.
N-Channel 100V 23.2A (Ta), 95A (Tc) 6.25W (Ta), 125W (Tc) Surface Mount PowerPAK® SO-8DC
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SIDR668DP-T1-RE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |