The Infineon EiceDRIVER,Ñ¢ 2EDi is a dual-channel isolated MOSFET gate driver designed for fast-switching applications in medium to high-voltage power systems. It offers a wide operating temperature range of -40°C to +150°C and is RoHS compliant. The driver supports output currents of 4A/8A or 1A/2A, making it suitable for various MOSFET types, including low-ohmic and higher R_on MOSFETs. It features a maximum PWM switching frequency of up to 10 MHz, with a typical propagation delay of 37 ns and a common mode transient immunity (CMTI) greater than 150 V/ns. The device includes programmable dead time control and undervoltage lockout (UVLO) for enhanced safety. It is available in multiple package options, including wide/narrow-body DSO16 and LGA packages, and is fully qualified according to JEDEC for industrial applications. The reinforced isolation variant is certified for high voltage isolation, making it suitable for applications in server, telecom, and industrial switch-mode power supplies (SMPS), as well as in electric vehicle charging and motor drives.
Win Source Part Number: 1353900-2EDF7235KXUM
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Series: EiceDriver™
Package: Tape & Reel
Product Status: Last Time Buy
Package / Case: 13-TFLGA
Supplier Device Package: PG-TFLGA-13-1
Base Product Number: 2EDF7235
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 20V
Rise / Fall Time (Typ): 6.5ns, 4.5ns
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Channel Type: Independent
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: -, 1.65V
Current - Peak Output (Source, Sink): 4A, 8A
Half-Bridge Gate Driver IC Non-Inverting PG-TFLGA-13-1
Half-Bridge Gate Driver IC Non-Inverting PG-TFLGA-13-1
IC GATE DRVR HALF-BRIDG TFLGA-13 Product overview: 2EDF7235KXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2EDF7235KXUMA1 can be used for catalog matching and distributor lookup.
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
IC GATE DRVR HALF-BRIDG TFLGA-13
Half-Bridge Gate Driver IC Non-Inverting PG-TFLGA-13-1
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1353900-2EDF7235KXUMA1 | 2EDF7235KXUMA1TR-ND | 730-2EDF7235KXUMA1 | 42AH2366 | 2EDF7235KXUMA1 | 2EDF7235KXUMA1 | 2EDF7235KXUMA1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Driver IC | Mosfet Driver, -40 To 125Deg C Rohs Compliant Infineon | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Output Current | 8 amps | 8 amps | 8 amps | 8 amps | |||
| Supply Voltage | 20 volts | 20 volts | 3 to 3.5 volts | 20 volts | 20 volts | ||
| Rise Time | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns |